Ergotron logo

Ergotron StyleView w/ LCD Arm, LiFe Aluminum, Gray, White Flat panel Multimedia cart

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22104
Info modified on:
10 Aug 2024, 10:12:54
Long product name Ergotron StyleView w/ LCD Arm, LiFe Aluminum, Gray, White Flat panel Multimedia cart:

StyleView Cart with LCD Arm, LiFe Powered, 6 Drawers

Short summary description Ergotron StyleView w/ LCD Arm, LiFe Aluminum, Gray, White Flat panel Multimedia cart:

Ergotron StyleView w/ LCD Arm, LiFe, Multimedia cart, Aluminum, Gray, White, Flat panel, 33.1 lbs (15 kg), 22", 75 x 75,100 x 100 mm

Long summary description Ergotron StyleView w/ LCD Arm, LiFe Aluminum, Gray, White Flat panel Multimedia cart:

Ergotron StyleView w/ LCD Arm, LiFe. Type: Multimedia cart, Product color: Aluminum, Gray, White, Recommended usage: Flat panel. AC input voltage: 120 V, AC input frequency: 60 Hz. Height adjustment: 26.8" (68 cm), Weight: 130.1 lbs (59 kg). Package weight: 164 lbs (74.4 kg), Package dimensions (WxDxH): 24.4 x 34.3 x 55.9" (620 x 870 x 1420 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.