location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Neo-Flex Ceiling Plate White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neo-Flex Ceiling Plate
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97-597
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
standard (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: Three (3) years
Long product name Ergotron Neo-Flex Ceiling Plate White :
The short editorial description of Ergotron Neo-Flex Ceiling Plate White

Neo-Flex Ceiling Plate
More>>>
Short summary description Ergotron Neo-Flex Ceiling Plate White:
This short summary of the Ergotron Neo-Flex Ceiling Plate White data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Neo-Flex Ceiling Plate, White

Long summary description Ergotron Neo-Flex Ceiling Plate White:
This is an auto-generated long summary of Ergotron Neo-Flex Ceiling Plate White based on the first three specs of the first five spec groups.

Ergotron Neo-Flex Ceiling Plate. Product color: White

Brand Image Article code product Stock Price from
Ergotron

Ergotron NF Extension Pole, 12" Black
(show image)
97-594 NF Extension Pole, 12" 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron NF Extension Pole, 18" Black
(show image)
97-593 NF Extension Pole, 18" 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron NF Extension Pole, 24" Black
(show image)
97-592 NF Extension Pole, 24" 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)