Ergotron logo

Ergotron StyleView Sit-Stand Combo System monitor mount / stand 24" Wall Aluminum

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123731
Info modified on:
07 Mar 2024, 15:34:52
Long product name Ergotron StyleView Sit-Stand Combo System monitor mount / stand 24" Wall Aluminum:

StyleView Sit-Stand Combo System

Short summary description Ergotron StyleView Sit-Stand Combo System monitor mount / stand 24" Wall Aluminum:

Ergotron StyleView Sit-Stand Combo System, 29.1 lbs (13.2 kg), 24", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Aluminum

Long summary description Ergotron StyleView Sit-Stand Combo System monitor mount / stand 24" Wall Aluminum:

Ergotron StyleView Sit-Stand Combo System. Maximum weight capacity: 29.1 lbs (13.2 kg), Maximum screen size: 24", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: -30 - 30°. Product color: Aluminum

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.