icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Ergotron logo

Ergotron 200 Series Combo Arm 24" Black Wall

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123870
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Five (5) years
Long product name Ergotron 200 Series Combo Arm 24" Black Wall:

200 Series Combo Arm (black)

Short summary description Ergotron 200 Series Combo Arm 24" Black Wall:

Ergotron 200 Series Combo Arm, 18.1 lbs (8.2 kg), 24", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Black

Long summary description Ergotron 200 Series Combo Arm 24" Black Wall:

Ergotron 200 Series Combo Arm. Maximum weight capacity: 18.1 lbs (8.2 kg), Maximum screen size: 24", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: -30 - 30°. Product color: Black

Specs
Recommended products
Distributors
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.