Ergotron logo

Ergotron 200 Series Combo Arm (black)

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104168
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
5-year warranty
Long product name Ergotron 200 Series Combo Arm (black):

200 Series Combo Arm (black)

Short summary description Ergotron 200 Series Combo Arm (black):

Ergotron 200 Series Combo Arm (black), 27", 24.9 lbs (11.3 kg), 105, Black

Long summary description Ergotron 200 Series Combo Arm (black):

Ergotron 200 Series Combo Arm (black). Maximum weight capacity: 24.9 lbs (11.3 kg), Minimum screen size: 27". Tilt angle range: 105. Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.