Ergotron logo

Ergotron Neo-Flex Mobile MediaCenter VHD Black Flat panel Multimedia cart

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74551
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Ergotron Neo-Flex Mobile MediaCenter VHD Black Flat panel Multimedia cart:
  • - Move digital content to where you need it
  • - Rotate your display to portrait or landscape orientation: no need to reinstall display
  • - Optional camera shelf accessory converts any space into a video-conference center
  • - Easily roll cart through standard-size doorways and over thresholds
  • - Narrow footprint allows presenter to move closer to the display; easily tucks into corners or nests with other carts for space-saving storage
  • - Constant Force™ technology enables smooth, effortless portrait-to-landscape rotation, tilt and height adjustment. Adjusts with just a touch: no knobs or levers
  • - Modular cable management channels conceal and organize cables
  • - Maximize your technology investment by sharing a large display over multiple rooms
  • - Second-generation design and 47 separate quality tests ensure reliability and optimum performance
  • - Speedy assembly and installation
Guarantee:
Three (3) years
Long product name Ergotron Neo-Flex Mobile MediaCenter VHD Black Flat panel Multimedia cart:

Neo-Flex Mobile MediaCenter VHD

Short summary description Ergotron Neo-Flex Mobile MediaCenter VHD Black Flat panel Multimedia cart:

Ergotron Neo-Flex Mobile MediaCenter VHD, Multimedia cart, Black, Flat panel, 90.4 lbs (41 kg), 37", 65"

Long summary description Ergotron Neo-Flex Mobile MediaCenter VHD Black Flat panel Multimedia cart:

Ergotron Neo-Flex Mobile MediaCenter VHD. Type: Multimedia cart, Product color: Black, Recommended usage: Flat panel. Height adjustment: 20.1" (51 cm). Package weight: 101.4 lbs (46 kg), Package dimensions (WxDxH): 66.1 x 19.8 x 13.2" (1680 x 503 x 335 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.