Equip logo

Equip 805449 networking cable Green 787.4" (20 m) Cat5e U/UTP (UTP)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28370
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Equip 805449 networking cable Green 787.4" (20 m) Cat5e U/UTP (UTP):
  • - Bare Copper
  • - Stranded 26AWG Patch Cord with 100MHz Performance.
  • - High performance and easy installation
  • - Gold Plating Pin Provides the Highest Interconnect Reliability
  • - Cable Length Printing on Plug
Long product name Equip 805449 networking cable Green 787.4" (20 m) Cat5e U/UTP (UTP):

Cat.5e U/UTP Patch Cable, green

Equip 805449 networking cable Green 787.4" (20 m) Cat5e U/UTP (UTP):

The equip® Cat.5e U/UTP Patch Cord is composed of high-quality materials and thoroughly-examined to meet EIA/TIA 568-B.2 channel standard, delivering ultrahigh and error-free signal in the most demanding network environments.

Short summary description Equip 805449 networking cable Green 787.4" (20 m) Cat5e U/UTP (UTP):

Equip 805449, 787.4" (20 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Green

Long summary description Equip 805449 networking cable Green 787.4" (20 m) Cat5e U/UTP (UTP):

Equip 805449. Cable length: 787.4" (20 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: Green

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.