location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLP85 projector lamp UHE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp - ELPLP85
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H010L85 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946545226 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 13:39:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ELPLP85 projector lamp UHE
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHE
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson ELPLP85 projector lamp UHE :
The short editorial description of Epson ELPLP85 projector lamp UHE

Lamp - ELPLP85
More>>>
Short summary description Epson ELPLP85 projector lamp UHE:
This short summary of the Epson ELPLP85 projector lamp UHE data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLP85, UHE, Epson, Epson EH-TW6600W, EH-TW6600

Long summary description Epson ELPLP85 projector lamp UHE:
This is an auto-generated long summary of Epson ELPLP85 projector lamp UHE based on the first three specs of the first five spec groups.

Epson ELPLP85. Lamp type: UHE, Brand compatibility: Epson, Compatibility: Epson EH-TW6600W, EH-TW6600, Country of origin: China

Features
Brand compatibility *
Epson
Compatibility *
Epson EH-TW6600W, EH-TW6600
Lamp type
UHE
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
5.71" (145 mm)
Package depth
6.1" (155 mm)
Package height
5.51" (140 mm)
Package weight
0.0155 oz (0.44 g)
Logistics data
Quantity per pallet
240 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
6.22" (15.8 cm)
Quantity per pallet layer
30 pc(s)
Quantity per pallet layer (UK)
30 pc(s)
Quantity per pallet (UK)
240 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
6.22" (15.8 cm)
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)