location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DC-21 document camera White 1/2.7" CMOS USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC-21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H758020
Category:
Real-time image capture devices for displaying an object to a large audience. Like an opaque projector, a document camera is able to magnify and project the images of actual, three-dimensional objects, as well as transparencies. They are, in essence, high resolution web cams, mounted on arms so as to facilitate their placement over a page. This allows a teacher, lecturer or presenter to write on a sheet of paper or to display a two or three-dimensional object while the audience watches.
Document Cameras Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:18
The date of the most recent change of the data-sheet in Icecat's system
Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
brochure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson DC-21 document camera White 1/2.7" CMOS USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1/2.7" CMOS
  • - 2 MP
  • - Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA)
  • - Image freeze
  • - Auto focus
  • - Interface: USB 2.0
  • - White
Long product name Epson DC-21 document camera White 1/2.7" CMOS USB 2.0 :
The short editorial description of Epson DC-21 document camera White 1/2.7" CMOS USB 2.0

DC-21 Document Camera
More>>>
Epson DC-21 document camera White 1/2.7" CMOS USB 2.0:
The official marketing text of Epson DC-21 document camera White 1/2.7" CMOS USB 2.0 as supplied by the manufacturer

The HD quality document camera that makes ordinary lessons extraordinary.

Engage students like never before with the Epson® DC-21 document camera. This portable performer easily captures and displays books, 3D objects and experiments with amazing clarity, thanks to HD 1080p resolution, a large imaging sensor and HDMI® connectivity. Share the finest detail with 12x optical zoom and 10x digital zoom. Or, display magnified images with the microscope adapter. Record audio with video using the built-in microphone. At 30 fps, video playback is seamless. And, there are convenient Freeze and Capture buttons. Plus, you can save lessons to an SD card1 or computer.

Short summary description Epson DC-21 document camera White 1/2.7" CMOS USB 2.0:
This short summary of the Epson DC-21 document camera White 1/2.7" CMOS USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DC-21, 1/2.7", CMOS, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 2 MP, 30 fps, Auto

Long summary description Epson DC-21 document camera White 1/2.7" CMOS USB 2.0:
This is an auto-generated long summary of Epson DC-21 document camera White 1/2.7" CMOS USB 2.0 based on the first three specs of the first five spec groups.

Epson DC-21. Optical sensor size: 1/2.7", Sensor type: CMOS, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA). Optical zoom: 12x, Digital zoom: 10x, Shooting area (WxD): 11.7 x 16.5" (297 x 420 mm). Interface: USB 2.0, USB connector type: USB Type-B. Power supply type: AC, Power consumption (typical): 0.5 W, AC input voltage: 100-240 V. Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks

Camera
Effective sensor resolution
2 MP
Optical sensor size *
1/2.7"
Sensor type *
CMOS
Supported graphics resolutions *
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA)
Maximum frame rate
30 fps
White balance
Auto
Light exposure modes
Auto
Image freeze *
Yes
Light source
LED
Lens system
Auto focus
Yes
Optical zoom
12x
Digital zoom
10x
Shooting area (WxD)
11.7 x 16.5" (297 x 420 mm)
Ports & interfaces
Interface *
USB 2.0
USB connector type
USB Type-B
VGA (D-Sub) input ports
1
VGA (D-Sub) output ports
1
Ethernet LAN
No
Technical details
Product color *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Technical details
Built-in microphone
Yes
Lamp type
LED
Lamps quantity
2 lamp(s)
Focus
Auto
Zoom capability
Auto
Image formats supported
JPG
Power
Power supply type *
AC
Power consumption (typical)
0.5 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption
13 mA
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
10.6" (270 mm)
Depth
12.5" (317 mm)
Height
17.6" (447 mm)
Weight
5.73 lbs (2.6 kg)
Packaging content
Manual
Yes
Cables included
AC, USB
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)