location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Home Cinema EH-TW9400W data projector Standard throw projector 2600 ANSI lumens 3LCD 4K (4096x2400) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home Cinema
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW9400W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H929040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946666327
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Home Cinema EH-TW9400W data projector Standard throw projector 2600 ANSI lumens 3LCD 4K (4096x2400) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector White
  • - 3LCD 2600 ANSI lumens
  • - Lamp 3500 h
  • - 4K (4096x2400) 16:9 1200000:1
  • - Screen size compatibility: 50 - 300" Number of colors: 1.073 billion colors
  • - Zoom capability
  • - Ethernet LAN
  • - 3D
  • - AC 355 W
More>>>
Short summary description Epson Home Cinema EH-TW9400W data projector Standard throw projector 2600 ANSI lumens 3LCD 4K (4096x2400) 3D White:
This short summary of the Epson Home Cinema EH-TW9400W data projector Standard throw projector 2600 ANSI lumens 3LCD 4K (4096x2400) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Home Cinema EH-TW9400W, 2600 ANSI lumens, 3LCD, 4K (4096x2400), 1200000:1, 16:9, 50 - 300"

Long summary description Epson Home Cinema EH-TW9400W data projector Standard throw projector 2600 ANSI lumens 3LCD 4K (4096x2400) 3D White:
This is an auto-generated long summary of Epson Home Cinema EH-TW9400W data projector Standard throw projector 2600 ANSI lumens 3LCD 4K (4096x2400) 3D White based on the first three specs of the first five spec groups.

Epson Home Cinema EH-TW9400W. Projector brightness: 2600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 4K (4096x2400). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focal length range: 22.5 - 46.7 mm, Throw ratio: 1.35 - 2.84:1, Horizontal lens shift range: -47.1 - 47.1%. Video processing: 10 bit, Video color modes: Bright cinema, Cinema, Dynamic, Natural. Serial interface type: RS-232

Projector
Screen size compatibility *
50 - 300"
Projection distance
118.1 - 248" (3 - 6.3 m)
Projector brightness *
2600 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
4K (4096x2400)
Contrast ratio (typical) *
1200000:1
Native aspect ratio *
16:9
Number of colors
1.073 billion colors
Matrix size
0.74"
White light output
2600 ANSI lumens
Color light output
2600 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp type
UHE
Lamp power
250 W
Lens system
Focal length range
22.5 - 46.7 mm
Zoom capability
Yes
Throw ratio
1.35 - 2.84:1
Horizontal lens shift range
-47.1 - 47.1%
Vertical lens shift range
-96.3 - 96.3%
Video
Analog signal format system *
Not supported
Full HD *
Yes
3D *
Yes
Video processing
10 bit
Video color modes
Bright cinema, Cinema, Dynamic, Natural
Ports & interfaces
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
20 dB
HDCP
Yes
Noise level *
24 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
White
Placement
Ceiling, Floor
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
355 W
Power consumption (standby) *
0.35 W
Power consumption (economy mode)
271 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
20.5" (520 mm)
Depth
17.7" (450 mm)
Height
7.6" (193 mm)
Weight *
24.7 lbs (11.2 kg)
Package width
20.2" (512 mm)
Package depth
25.8" (655 mm)
Package height
10.4" (265 mm)
Package weight
34.6 lbs (15.7 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, HDMI
Manual
Yes
Cable clamp included
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
16 pc(s)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
16 pc(s)
Harmonized System (HS) code
85286200
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:58:56
Uk has collected 16 expert reviews for Epson Home Cinema EH-TW9400W data projector Standard throw projector 2600 ANSI lumens 3LCD 4K (4096x2400) 3D White and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
homecinemachoice.com
Updated:
2019-12-01 19:58:56
This £2,550 model is the big (as in, better specified 
and more expensive) brother to the previously reviewed EH-TW7400. From the outside, though, the two look pretty much identical. Both are massive 
by 'mainstream' projector standards, and both feature...
Bottom line This mid-range projector needs a bit of TLC to always get the best out of it, but the results are good enough to more than make the effort worthwhile...
90%
whathifi.com
Updated:
2019-12-01 19:58:56
The Epson EH-TW9400 is a projector on the edge of greatness. At £2549, it belongs in a category of machines positioned just before the big step up in price to native 4K projection. But this one uses Epson's 4K Enhancement pixel shifting technology to disp...
Good Motorised and adaptable lens, Handles HDR well, Vibrant colours, Excellent sense of depth...
Bad Noisy at full power...
Bottom line The Epson EH-TW9400 is not the perfect projector, but that would cost a lot more than £2549. It's a little noisy and far from OLED-black but the vibrancy and sense of depth are impressive. If you're looking for a great projector at this level, you may jus...
100%
insideci.co.uk
Updated:
2019-12-01 19:58:56
The EH-TW940 is the latest in the line of Epson's pixel shifting, sleight of hand 4k enhanced models, a Pro UHD evolution (Epson's umbrella term for a variety of image processing technologies) that began with the current EH-TW7300. This model sits above t...
Bottom line When it comes to sheer bang for buck, the EH-TW9400 is in a class of its own. It presents vibrant, contrast-rich images with a pixel density that feels effortlessly cinematic. Epson's 4k Enhancement proposition may not be able to rival the fine detail mor...
100%
stereo.net.au
Updated:
2019-12-01 19:58:56
$4,799 RRPIf you've read any of our recent coverage about the launch of Epson's 2019 range of home theatre projectors, you may already know that Epson is moving to the beat of a 'different-drum'. They are the first to admit that its projectors are not 'tr...
Bottom line No sooner had BenQ's latest W5700 been boxed up, Epson's new EH-TW9400 4K PRO-UHD projector arrived for review. We take a closer look at Epson's latest offering in the 4K space...
0%
avhub.com.au
Updated:
2019-12-01 19:58:56
A new generation of projectors from Epson uses a powerful combo of brightness and colour to deliver images that can rival true UHD.Our full review is below, but you can read the original magazine pages as PDFs by clicking right. >>>When I sit down to...
Bottom line We still yearn for the day when Epson releases a true Ultra-HD resolution home projector. But with this TW9400W Epson is aiming to deliver the best possible result under $5000, and has achieved wonders.What's more, I'd be fibbing if I said that the differ...
0%
homecinemacentral.com.au
Updated:
2019-12-01 19:58:56
4K Home Theatre Buyers are spoilt with so many choices from Epson coming late 2018...
0%
trustedreviews.com
Updated:
2019-12-06 15:06:11
The Epson EH-TW9400 is one of the biggest projectors I've seen outside of the high-end - as in model costing £10,000 and more - home cinema world. While its W520 x D50 x H193mm dimensions are hardly coffee-table friendly, it wears its bulk pretty well. Fo...
Good Good HDR and SDR pictures, Great value for what's on offer, Lots of setup flexibility...
Bad The colour filter takes a lot of brightness out of the picture, Not a true 4K projector, Needs ongoing care with setup to get the best out of it...
Bottom line Although not a true 4K projector, the Epson EH-TW9400's SDR and HDR performance can't be beaten right now without spending thousands of pounds more. In fact, it's arguably the projector bargain of the yearProsGood HDR and SDR picturesGreat value for what'...
90%
avforums.com
Updated:
2020-06-12 20:57:22
The Epson EH-TW9400 is the company's latest flagship lamp-based HDR projector, and boasts all the features we have come to expect from its home cinema line-up. As a result there's motorised lens controls, a lens memory, and even a motorised lens cover – a...
Good Impressive picture quality, Great colour reproduction, Motorised lens cover, Motorised lens memory, HDR10 compatible, ISFccc certified, 3D support, Great price...
Bad Light path not sealed, Blacks could be better, Motion not strong point...
90%
techradar.com
Updated:
2020-09-25 09:38:21
The Epson EH-TW9400 – or the Epson Pro Cinema 6050UB as it's known in the States – will set you back £2,549/$3,999, but in terms of performance, specifications and features, no other home cinema projector comes close.This three-chip LCD model is competing...
Good Impressive big-screen images, Excellent color reproduction, HDR10 and 3D compatible, Motorized lens controls, Superb value...
Bad Dust blob potential, Blacks could be deeper, Motion not its strong point...
Bottom line The Epson EH-TW9400 is a superb home cinema projector that delivers a winning combination of performance and high-end specs. While not technically 4K, it produces bright, detailed and saturated HDR images that are sure to please. It's also competitively p...
100%