location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-2040 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-2040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H822040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946628622 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 12:38:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-2040 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Standard throw projector White
  • - 3LCD 4200 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 400:1
  • - Screen size compatibility: 30 - 300" Number of colors: 1.073 billion colors
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 316 W
Long product name Epson EB-2040 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White :
The short editorial description of Epson EB-2040 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White

3LCD, 2700-4200 lum, 350-370 W, 1024 x 768, 4:3, 30-300", RS-232C, USB 2.0 B, USB 2.0 A, RJ-45, 3x VGA, 2x HDMI, 2x RGB, 377‎ x 291 x 101 mm, 4300 g
More>>>
Epson EB-2040 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White:
The official marketing text of Epson EB-2040 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White as supplied by the manufacturer

Combining a high picture quality, a brightness of 4,200 lumens, absolute reliability and flexible operation to deliver perfect presentations.

Bring bright colours and sharp images to any meeting room with our super-bright new business projector, which offers a great brightness level of 4,200 lumens and XGA resolution. The EB-2040 is designed to project a scalable image up to a massive 300 inches, and offers connectivity choices including optional wireless LAN connectivity

Up to 300-inch display and outstanding quality
Epson’s 3LCD technology ensures high-quality content has more vivid colours and brighter images. HDMI connectivity guarantees sharper and clearer content, even at the maximum image size of 300 inches.

Simple setup and connectivity
The EB-2040 offers auto power-on and an array of connectivity options including two HDMI ports and optional wireless LAN to stream content from laptops or mobile devices.

Keep costs down
Project for longer with improved reliability and a longer lamp life of up to 10,000 hours in eco mode.

Home screen
The home screen offers quick and easy access to a variety of useful functions, such as connection sources. Wireless connections can also be made easily using the information on screen.

Value add flexibility
The Multi-PC projection software bundled with the EB-2040 makes it possible to connect up to 50 computers and partition the screen for split screen projection capability - offering far better cost-effectiveness and flexibility than a flat-panel display.

Short summary description Epson EB-2040 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the Epson EB-2040 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-2040, 4200 ANSI lumens, 3LCD, XGA (1024x768), 400:1, 4:3, 30 - 300"

Long summary description Epson EB-2040 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-2040 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-2040. Projector brightness: 4200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99. Color modes (2D): Cinema, Dynamic, Video color modes: Blackboard, Dynamic, Photo, Presentation, sRGB. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Screen size compatibility *
30 - 300"
Projection distance
31.5 - 334.6" (0.8 - 8.5 m)
Contrast ratio (dynamic)
15000:1
Projector brightness *
4200 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Projector brightness (economic mode)
2700 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
0.63"
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
215 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1.51 - 1.99
Digital zoom
1.6x
Throw ratio
1.38 - 2.24:1
Video
Full HD *
No
3D *
No
Color modes (2D)
Cinema, Dynamic
Video color modes
Blackboard, Dynamic, Photo, Presentation, sRGB
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
2
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level *
37 dB
Features
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Market positioning *
Business
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
316 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
228 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.8" (377 mm)
Depth
11.5" (291 mm)
Height
3.98" (101 mm)
Weight *
9.48 lbs (4.3 kg)
Package width
15.2" (385 mm)
Package depth
20.9" (530 mm)
Package height
8.27" (210 mm)
Package weight
13.5 lbs (6.13 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes
Warranty card
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
40 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
88.6" (2.25 m)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
5 pc(s)
Quantity per pallet (UK)
50 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
88.6" (2.25 m)
Other features
RS-232 ports
1
RS-232C
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-24 02:25:37
Uk has collected 1 expert review for Epson EB-2040 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
referencehometheater.com
Updated:
2018-04-18 03:56:08
Buy from AmazonWhy Affiliate Links?We've reviewed a number of sub-$1,000 projectors here but they're all had one thing in common: they are DLP-based. For many people, this is just fine, but all DLP projectors have one drawback in rainbows. If you don't se...
Good Bright Image, long bulb life, good motion with sports...
Bad Lower contrast ratios than competing DLP models, less accurate colors, no lens shift, limited zoom range...
Bottom line For people that aren't affected by rainbows, the BenQ HT3050 and HT2050 offer better performance for the money. The contrast ratios are better, the image has more pop, and the calibration controls perform better. Aside from the motion interpolation for fo...
60%
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)