location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH‑TW570 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH‑TW570
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H664041
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EH‑TW570 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector Black
  • - 3LCD 3000 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 16:10 15000:1
  • - Screen size compatibility: 33 - 320"
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 270 W
Long product name Epson EH‑TW570 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D Black :
The short editorial description of Epson EH‑TW570 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D Black

3LCD, 3000lm, WXGA, 1280x800, 16:10, 270W, 2.4kg
More>>>
Epson EH‑TW570 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D Black:
The official marketing text of Epson EH‑TW570 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D Black as supplied by the manufacturer

Boasting 3,000 lumens brightness and colourful 3D images, this HD-ready resolution projector is a great value way of creating immersive big screen images at home. Exceptional picture quality is assured by 3LCD technology, while both lag-free gaming1 and 2D-to-3D conversion make this an exciting introduction to home cinema.

Bright 2D & 3D images

At 3,000 lumens the EH-TW570 is Epson's brightest home cinema projector. Producing exceptional images whatever the ambient light levels, the EH-TW570 projects in both 2D and 3D, even converting 2D video into 3D. Choose from four colour modes (Living room, Dynamic, Theatre and Game) and two colour modes while watching in 3D, with three brightness levels available.

Improved contrast

An improved contrast ratio of 15,000:1 allows the EH-TW570 to deliver sharp images, while 3LCD technology ensures a equally high White and Colour Light output and no rainbow effect for beautiful colour images.

Easy to use

Vertical and horizontal keystone correction and 1.2x zoom make it simple to position the projector where you want it. Integrated stereo 2W speakers lessen the need for a separate sound system, while audio outputs on the EH-TW570 bring more versatility. It also benefits from a long lamp life of 5,000 hours in normal mode, and 6,000 hours in eco mode.

Great gaming

Big screen gaming has never been so responsive; a special game mode called Turbo1 reduces lag time so you'll never miss that shot.

Greater sharing

Epson's iProjection app2 allows touchscreen devices to easily share content, while a QR code displayed by the projector makes connecting devices even easier. HDMI-MHL connectivity makes it easy to directly connect smart devices.

Short summary description Epson EH‑TW570 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D Black:
This short summary of the Epson EH‑TW570 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH‑TW570, 3000 ANSI lumens, 3LCD, WXGA (1280x800), 15000:1, 16:10, 33 - 320"

Long summary description Epson EH‑TW570 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D Black:
This is an auto-generated long summary of Epson EH‑TW570 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D Black based on the first three specs of the first five spec groups.

Epson EH‑TW570. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom type: Manual. Video color modes: Cinema, Dynamic, Game, Living room. Noise level: 37 dB, Noise level (economic mode): 29 dB

Projector
Screen size compatibility *
33 - 320"
Projection distance
66.1 - 79.5" (1.68 - 2.02 m)
Projector brightness *
3000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
16:10
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
0.59"
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Throw ratio
1.3 - 1.56:1
Video
Full HD *
No
3D *
Yes
Video color modes
Cinema, Dynamic, Game, Living room
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
Composite video in *
1
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
3 W
Power consumption (economy mode)
201 W
Weight & dimensions
Width
11.7" (297 mm)
Depth
9.21" (234 mm)
Height
3.03" (77 mm)
Weight *
5.29 lbs (2.4 kg)
Packaging content
Handheld remote control *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 11:32:54
Uk has collected 4 expert reviews for Epson EH‑TW570 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2020-02-01 11:32:54
What is the Epson EH-TW570? The TW570 is a new budget LCD projector targeted at gamers and home cinema enthusiasts. It supports 3D as well as 2D playback, carries a built-in audio system, and delivers an HD Ready (not Full HD) resolution of 1280 x 800. It...
Good Very small footprint, 3D is surprisingly effective, It's cheap...
Bad Poor black-level response, Light haloes around very bright objects, It doesn't have a native 16:9 aspect ratio...
Bottom line One of our pet peeves is when a brand tries to pass what's essentially a data projector off as a home cinema projector. Unfortunately this seems to be exactly what Epson's done with the TW570. Not the bargain it appeared...
60%
Country Distributor
United Kingdom 1 distributor(s)