location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW5100 data projector Standard throw projector 1800 ANSI lumens 3LCD 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW5100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H562140LU
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 11:52:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EH-TW5100 data projector Standard throw projector 1800 ANSI lumens 3LCD 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector White
  • - 3LCD 1800 ANSI lumens
  • - Lamp 5000 h
  • - 1080p (1920x1080) 16:9
  • - Screen size compatibility: 34 - 328"
  • - Focus: Manual Zoom capability
  • - 3D
  • - AC 217 W
Long product name Epson EH-TW5100 data projector Standard throw projector 1800 ANSI lumens 3LCD 1080p (1920x1080) 3D White :
The short editorial description of Epson EH-TW5100 data projector Standard throw projector 1800 ANSI lumens 3LCD 1080p (1920x1080) 3D White

3LCD Technology, RGB liquid crystal shutter, 1800 Lumen, 16:9, Full HD 3D, 200W Lamp, 2.8 kg
More>>>
Epson EH-TW5100 data projector Standard throw projector 1800 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
The official marketing text of Epson EH-TW5100 data projector Standard throw projector 1800 ANSI lumens 3LCD 1080p (1920x1080) 3D White as supplied by the manufacturer

HD 3D gaming projector
Whether you're looking to upgrade your home entertainment system, or want to experience your video games on a much larger, brighter display, the EH-TW5100 is ideal for you. This Full HD 3D projector offers bright, vivid colours, high definition 2D and 3D projections without picture lag and a long-lasting lamp – all in a slim, lightweight design.

Gaming graphics
The EH-TW5100 delivers a 13,000:1 contrast ratio and is enhanced by Epson’s 3LCD technology for high definition 2D and 3D images on a big screen. You no longer have to sit in the dark to see what you're doing during the day, thanks to an equally high White and Colour Light Output of 1,800 lumens.

Big screen entertainment
The screen size ranges from 30 inches up to 300 inches, and can be adjusted to project a straight image effortlessly with keystone correction. This means you don't need large open areas or to clear a lot of space to enjoy.

No lag time
Switching to 'fast mode' means that fast-paced football games or online multiplayer video games are projected smoothly and accurately. With no lag time, the action is projected without delay – important for tournaments or matches that need split-second reaction times.

MHL support
The EH-TW5100 offers a wide selection of connectivity options, including one HDMI - MHL port. This means that not only can you play Full HD content, but also videos, music and photos from your smartphone and tablet.

3D home cinema
You can easily switch to 3D content that is noticeably brighter than many Full HD 3D home cinema projectors. Paired with lightweight, rechargeable Radio Frequency (RF) active shutter 3D glasses1 (sold separately) you can easily enjoy your content without interference.

Short summary description Epson EH-TW5100 data projector Standard throw projector 1800 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
This short summary of the Epson EH-TW5100 data projector Standard throw projector 1800 ANSI lumens 3LCD 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW5100, 1800 ANSI lumens, 3LCD, 1080p (1920x1080), 16:9, 34 - 328", 16:9

Long summary description Epson EH-TW5100 data projector Standard throw projector 1800 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
This is an auto-generated long summary of Epson EH-TW5100 data projector Standard throw projector 1800 ANSI lumens 3LCD 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

Epson EH-TW5100. Projector brightness: 1800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 1.9 - 20.28 mm, Zoom type: Manual. Supported 3D formats: Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 1920 x 1080 (HD 1080), Color modes (2D): Cinema, Dynamic. Serial interface type: RS-232, HDMI connector type: Full-size

Projector
Supported aspect ratios
16:9
Screen size compatibility *
34 - 328"
Projection distance
63.8 - 76.8" (1.62 - 1.95 m)
Projection distance (wide)
35.4 - 354.3" (0.9 - 9 m)
Projection distance (tele)
43.3 - 425.2" (1.1 - 10.8 m)
Contrast ratio (dynamic)
13000:1
Projector brightness *
1800 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Native aspect ratio *
16:9
Keystone correction, horizontal
30°
Keystone correction, vertical
30°
Matrix size
0.61"
Matrix type
3-panel (p-Si TFT active)
Vertical synchronization (min)
192 kHz
Vertical synchronization (max)
480 kHz
White light output
1800 ANSI lumens
Color light output
1800 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
1.9 - 20.28 mm
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Video
Full HD *
Yes
HD-Ready
Yes
3D *
Yes
3D Ready
Yes
Supported 3D formats
Frame packing, Side by side, Top and bottom
Supported graphics resolutions
1920 x 1080 (HD 1080)
Color modes (2D)
Cinema, Dynamic
Color modes (3D)
Cinema, Dynamic
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
2
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
DVI port *
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
No
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
217 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
13.6" (345 mm)
Depth
10.9" (277 mm)
Height
4.13" (105 mm)
Weight *
8.38 lbs (3.8 kg)
Packaging content
Handheld remote control *
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:01:07
Uk has collected 2 expert reviews for Epson EH-TW5100 data projector Standard throw projector 1800 ANSI lumens 3LCD 1080p (1920x1080) 3D White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalmediaandit.com
Updated:
2015-09-11 15:01:07
I've had Projectors for years and tend to hold on to them, so I'm not an addicted upgrader. My old unit is the INFOCUS Screenplay, which through the years has seen off many supposedly superior units (all down to the top notch video chip inside, the Infocu...
80%
Country Distributor
United Kingdom 1 distributor(s)