icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Epson logo

Epson EB-425WEDU data projector Short throw projector 2500 ANSI lumens LCD WXGA (1280x800) White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76831
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson EB-425WEDU data projector Short throw projector 2500 ANSI lumens LCD WXGA (1280x800) White:

EB-425WEDU - 2500 ANSI, WXGA (1280x800), 3LCD, 3000:1, 1.35x, HDMI, 3x VGA, S-Video, 2x USB 2.0, RJ-45, RS-232, 1x 16W, 3.8kg, White

Epson EB-425WEDU data projector Short throw projector 2500 ANSI lumens LCD WXGA (1280x800) White:

The EB-425W can be mounted 72cm from the screen for a high-quality, 178cm picture with fewer shadows, making it the perfect partner for schools’ existing interactive whiteboards. It can also be used as an alternative to an interactive whiteboard with its optional interactive module.

High-quality picture
Powered by 3LCD technology, the EB-425W achieves accurate colour reproduction, important in education for natural-looking flags, maps and diagrams. A White and Colour Light Output of up to 2,500 lumens assures a clear picture, even in daylight, while a contrast ratio of 3,000:1 delivers sharp detail.

Interactive lessons
Attach the optional Epson ELP-IU03 interactive module to captivate the class with interactive presentations. The module works with the projector to make any surface interactive - no screen required. Notes or additions can be created and saved with the included digital pen. For a complete solution, the projector also has an optional tailor-made wall mount.

Convenient to control
The EB-425W is compatible with the Epson ELPCB01 Control and Connection Box, which puts Epson projector controls within easy reach at the front of the classroom. It also keeps cables tidy.

Engaging presentations
Presentations can be made more engaging by plugging in the Epson ELP-DC06 USB document camera to show 3D objects close-up, or by using the HDMI input to display high-definition content. The built-in 16W speaker and microphone input ensure students won’t ever struggle to hear.

Easy to use
Super-easy to set up and use, the EB-425W features 3-in-1 USB display, so one cable is all that’s needed for visuals, audio and mouse control. The picture can be aligned in seconds using the vertical and horizontal keystone correction, which is unique to Epson in the short-throw category. Plus, the projector can be conveniently turned on and off from a wall switch using the direct power on/off function.

Economical
Schools can make savings thanks to the EB-425W’s low total cost of ownership. Its Epson E-TORL lamp produces more light using less energy, and lasts 6,000 hours in eco mode – a long lamp life only Epson has achieved. The filter also has a long life of 5,000 hours for years of trouble-free operation. Further reducing costs and maintenance time, the projectors can be connected to a network to enable remote control and monitoring & broadcast images.

Short summary description Epson EB-425WEDU data projector Short throw projector 2500 ANSI lumens LCD WXGA (1280x800) White:

Epson EB-425WEDU, 2500 ANSI lumens, LCD, WXGA (1280x800), 3000:1, 40 - 116", 2000 ANSI lumens

Long summary description Epson EB-425WEDU data projector Short throw projector 2500 ANSI lumens LCD WXGA (1280x800) White:

Epson EB-425WEDU. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 6.48 mm, Digital zoom: 1.35x. Supported graphics resolutions: 1280 x 800 (WXGA), 1920 x 1080 (HD 1080), Supported video modes: 1080p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.