Epson logo

Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76892
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 Years
Long product name Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768):

EB-460i - 3000 ANSI lumens, 3LCD, XGA - 4:3 (1024 x 768), 2000:1, 1x RJ-45, 2x USB 2.0, Wireless

Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768):

Teaching methods enter a new era with the short-throw projector designed to engage and inspire students of all ages. The interactive pen replaces the traditional mouse, and as notes and additions can be saved, it allows both teachers and pupils the opportunity to take control of lesson content.

No glare, no shadows

The ultra-short-throw projector can project a bright wide image of 78" on a 4/3 format screen from only 12cm distance, making it ideal for the classroom environment and for eliminating shadow effects caused by people and objects in front of the screen.

Interactive Teaching

Fully interactive features such as the interactive pen enhance any learning experience, making it much more spontaneous and interesting for the audience.

Built-in speaker

Sound also has more clarity thanks to the inbuilt 10W speaker, so teacher will always ensure that they are heard.

3LCD technology

Presentations and lessons come to life thanks to the latest 3LCD technology, delivering incredible colour and detail.

Short summary description Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768):

Epson EB-460i, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 5°, -5°

Long summary description Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768):

Epson EB-460i. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focus: Manual, Focal length range: 4.68 mm, Digital zoom: 1.35x. Serial interface type: RS-232. Wi-Fi standards: 802.11a, 802.11b, 802.11g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.