location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite Home Cinema 720 data projector 1600 ANSI lumens LCD WXGA (1280x720)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite Home Cinema 720
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H289020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson PowerLite Home Cinema 720 data projector 1600 ANSI lumens LCD WXGA (1280x720)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 1600 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x720)
  • - Screen size compatibility: 100
  • - Focus: Manual
Guarantee: Two-year warranty
Long product name Epson PowerLite Home Cinema 720 data projector 1600 ANSI lumens LCD WXGA (1280x720) :
The short editorial description of Epson PowerLite Home Cinema 720 data projector 1600 ANSI lumens LCD WXGA (1280x720)

PowerLite Home Cinema 720, 3LCD technology
More>>>
Epson PowerLite Home Cinema 720 data projector 1600 ANSI lumens LCD WXGA (1280x720):
The official marketing text of Epson PowerLite Home Cinema 720 data projector 1600 ANSI lumens LCD WXGA (1280x720) as supplied by the manufacturer

The Epson PowerLite Home Cinema 720 takes home theater entertainment to a whole new level, featuring color and detail that's sure to win rave reviews from friends and family alike. With 1600 lumens and the vivid realism of Epson 3LCD technology, this mega star will make your home the hottest ticket in town. Experience movies, games and sporting events like you never have before. As stylish as it is entertaining, the Home Cinema 720 is the perfect performer, adapting well to virtually any scene, whether you mount it on a ceiling, shelf or table.

Designed by the world leader in home theater projectors, the Home Cinema 720 is your choice for amazing home entertainment that all are sure to enjoy.

Features:

- Native 720p resolution, up to 1600 lumens.
- 10,000:1 contrast ratio.
- 3-chip optical engine.
- 3LCD technology.
- 10-bit color processing.
- Native 16:9 aspect ratio.
- Seven color modes — optimum viewing in any setting.
- Vertical/horizontal optical lens shift.
- HDMI™ digital connectivity.
- Customized gamma/six-axis color adjustment.

Short summary description Epson PowerLite Home Cinema 720 data projector 1600 ANSI lumens LCD WXGA (1280x720):
This short summary of the Epson PowerLite Home Cinema 720 data projector 1600 ANSI lumens LCD WXGA (1280x720) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite Home Cinema 720, 1600 ANSI lumens, LCD, WXGA (1280x720), Lamp, 3000 h, UHE

Long summary description Epson PowerLite Home Cinema 720 data projector 1600 ANSI lumens LCD WXGA (1280x720):
This is an auto-generated long summary of Epson PowerLite Home Cinema 720 data projector 1600 ANSI lumens LCD WXGA (1280x720) based on the first three specs of the first five spec groups.

Epson PowerLite Home Cinema 720. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focus: Manual. Serial interface type: RS-232. Market positioning: Home cinema

Projector
Screen size compatibility *
100
Projector brightness *
1600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x720)
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
3
Design
Market positioning *
Home cinema
Weight & dimensions
Weight *
11.9 lbs (5.4 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
16 x 12.2 x 4.88" (406 x 309 x 124 mm)
Lens system
F=2.0 – 3.17
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:03:01
Uk has collected 4 expert reviews for Epson PowerLite Home Cinema 720 data projector 1600 ANSI lumens LCD WXGA (1280x720) and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
audioholics.com
Updated:
2011-08-14 07:02:48
I got an email the other day from a friend I hadnt heard from in a long time. We caught up with each other about a few things, and then he asked me: Whats the best projector out there for under $1500? Wow, thats a good question, isnt it? A couple o...
90%
Hdtvexpert.com
Updated:
2011-08-14 07:02:55
Do you give up all that much by forsaking the extra pixels? Most of the time, no. 720p projectors represent a nice “middle ground” platform for viewing red laser DVDs (particularly those scaled to 720p) and broadcast HD content, which is deliv...
0%
projectorcentral.com
Updated:
2011-08-14 07:02:57
The Epson Home Cinema 720 is a killer projector. It gives solid performance in all areas with extra emphasis on rock-solid contrast and black levels. With the exception of limited connectivity and a bit less than ideal vertical lens shift range, it ha...
100%