location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson CP05RTBSH979 warranty/support extension 1 license(s) 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP05RTBSH979
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP05RTBSH979
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson CP05RTBSH979 warranty/support extension 1 license(s) 5 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Return to Base
  • - 1 license(s)
  • - 5 year(s)
Long product name Epson CP05RTBSH979 warranty/support extension 1 license(s) 5 year(s) :
The short editorial description of Epson CP05RTBSH979 warranty/support extension 1 license(s) 5 year(s)

5 Years CoverPlus Return To Base service for EH-TW7xx
More>>>
Epson CP05RTBSH979 warranty/support extension 1 license(s) 5 year(s):
The official marketing text of Epson CP05RTBSH979 warranty/support extension 1 license(s) 5 year(s) as supplied by the manufacturer

05 years CoverPlus Return To Base service - if your develops a fault please return to an authorised Epson Service centre. Target turn around time is 5 working days from receipt of. CoverPlus does not cover replacement of items designated as maintenance items that have reached the end of their life

Short summary description Epson CP05RTBSH979 warranty/support extension 1 license(s) 5 year(s):
This short summary of the Epson CP05RTBSH979 warranty/support extension 1 license(s) 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson CP05RTBSH979, 1 license(s), 5 year(s)

Long summary description Epson CP05RTBSH979 warranty/support extension 1 license(s) 5 year(s):
This is an auto-generated long summary of Epson CP05RTBSH979 warranty/support extension 1 license(s) 5 year(s) based on the first three specs of the first five spec groups.

Epson CP05RTBSH979. License quantity: 1 license(s), Number of years: 5 year(s)

Features
License quantity
1 license(s)
Service type
Return to Base
Number of years
5 year(s)
Features
Compatibility
EH-TW750, EH-TW740
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
Danmark 1 distributor(s)