location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 3Y, CoverPlus, RTB, ET-4550 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3Y, CoverPlus, RTB, ET-4550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP03RTBSCE71
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson 3Y, CoverPlus, RTB, ET-4550 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pick-up&return Return to Base
  • - 1 license(s)
  • - 3 year(s)
  • - Service time (hours x days): 9x5
Long product name Epson 3Y, CoverPlus, RTB, ET-4550 1 license(s) 3 year(s) :
The short editorial description of Epson 3Y, CoverPlus, RTB, ET-4550 1 license(s) 3 year(s)

3 Years CoverPlus RTB Service for Epson EcoTank ET-4550
More>>>
Epson 3Y, CoverPlus, RTB, ET-4550 1 license(s) 3 year(s):
The official marketing text of Epson 3Y, CoverPlus, RTB, ET-4550 1 license(s) 3 year(s) as supplied by the manufacturer

03 years CoverPlus RTB Service for ET-4550
03 years CoverPlus Return To Base service - if your develops a fault please return to an authorised Epson Service centre. Target turn around time is 5 working days from receipt of. CoverPlus does not cover replacement of items designated as maintenance items that have reached the end of their life

Short summary description Epson 3Y, CoverPlus, RTB, ET-4550 1 license(s) 3 year(s):
This short summary of the Epson 3Y, CoverPlus, RTB, ET-4550 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 3Y, CoverPlus, RTB, ET-4550, 1 license(s), 3 year(s), Pick-up&return, 9x5

Long summary description Epson 3Y, CoverPlus, RTB, ET-4550 1 license(s) 3 year(s):
This is an auto-generated long summary of Epson 3Y, CoverPlus, RTB, ET-4550 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Epson 3Y, CoverPlus, RTB, ET-4550. License quantity: 1 license(s), Number of years: 3 year(s), Service time (hours x days): 9x5, Type: Pick-up&return

Features
License quantity
1 license(s)
Type
Pick-up&return
Service type
Return to Base
Service time (hours x days)
9x5
Features
Number of years
3 year(s)
Compatibility
EcoTank ET-4550
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
Italia 2 distributor(s)
Danmark 2 distributor(s)