Epson logo

Epson C33S045744 printer label

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76720
Info modified on:
03 Aug 2022, 15:25:05
Long product name Epson C33S045744 printer label:

PP Matte Label - Continuous Roll: 102mm x 29m

Short summary description Epson C33S045744 printer label:

Epson C33S045744, Continuous label, Polypropylene (PP), Acrylate, Permanent, Matte, 4.02" (10.2 cm)

Long summary description Epson C33S045744 printer label:

Epson C33S045744. Type: Continuous label, Material: Polypropylene (PP), Adhesive material: Acrylate. Label width: 4.02" (10.2 cm), Sheet length: 1141.7" (29 m). Labels per pack: 18 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.