location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ColorWorks CW-C6500Au label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ColorWorks CW-C6500Au
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CH77101
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2023 10:00:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ColorWorks CW-C6500Au label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet
  • - 1200 x 1200 DPI
  • - Color Printing colors: Black, Cyan, Magenta, Yellow
  • - Maximum printing width: 8.5" (21.6 cm) Print speed: 85 mm/sec
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Color display
  • - 57.3 lbs (26 kg)
More>>>
Short summary description Epson ColorWorks CW-C6500Au label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN:
This short summary of the Epson ColorWorks CW-C6500Au label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ColorWorks CW-C6500Au, Inkjet, 1200 x 1200 DPI, 85 mm/sec, Wired, Black

Long summary description Epson ColorWorks CW-C6500Au label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Epson ColorWorks CW-C6500Au label printer Inkjet Color 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Epson ColorWorks CW-C6500Au. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Print speed: 85 mm/sec. Connectivity technology: Wired. Product color: Black

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed *
85 mm/sec
Printing colors
Black, Cyan, Magenta, Yellow
Maximum printing width *
8.5" (21.6 cm)
Paper handling
Autocutter
Yes
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
Design
Product color *
Black
Color display
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
17.5" (444 mm)
Depth
20.3" (515 mm)
Height
12.8" (326 mm)
Weight
57.3 lbs (26 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
24" (610 mm)
Package depth
28" (710 mm)
Package height
12.8" (326 mm)
Package weight
81.6 lbs (37 kg)
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
AC adapter included
Yes
Country Distributor
México 2 distributor(s)