location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T20III (012A0) 203 x 203 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T20III (012A0)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CH51012A0-4PACK
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-T20III (012A0) 203 x 203 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Economical Automatic paper reduction function
  • - Reliable Mechanism life of 15 million lines
  • - Fast print speed Print speed of 250mm/sec
  • - Flexible connectivity Two models: 1) USB + Serial 2) Ethernet
  • - Peace of mind Epson is Europe's number one POS printer manufacturer
Long product name Epson TM-T20III (012A0) 203 x 203 DPI Wired Thermal POS printer :
The short editorial description of Epson TM-T20III (012A0) 203 x 203 DPI Wired Thermal POS printer

TM-T20III (012A0): Ethernet, PS, Blk, UK
More>>>
Epson TM-T20III (012A0) 203 x 203 DPI Wired Thermal POS printer:
The official marketing text of Epson TM-T20III (012A0) 203 x 203 DPI Wired Thermal POS printer as supplied by the manufacturer

POS receipt printer

This entry-level thermal POS receipt printer provides a cost-effective POS solution with fast print speeds and economical features.

The combination of its fast print speeds, high reliability and economical operation, make this printer a must-have for small retail and speciality stores, hospitality venues and grocery stores.

Affordable
This easy-to-use model is our entry-level POS receipt printer and has an 80mm printing width. Its Automatic Paper Reduction feature reduces top and bottom margins, line feed width and barcode height, allowing for flexible receipt printing. This monitors and controls the amount of paper used. Paper costs are minimised by printing the top logo of the next receipt before cutting, so the top margin is further reduced by 12mm.

Reliable
With the mean time between failures (MTBF) of 360,000 hours and a mechanism life of 15 million lines, you can rely on the TM-T20III in high-volume printing environments.

Flexible
The TM-T20III comes with a built-in USB interface. You can select from two models: 1) USB + Serial, 2) Ethernet, making the model a long-term investment as it is possible to switch connectivity at any time.

Fast
Its print speed of 250mm/sec can save you time and its competitive price and running costs can save you money; ideal for when you need to beat queues quickly.

Short summary description Epson TM-T20III (012A0) 203 x 203 DPI Wired Thermal POS printer:
This short summary of the Epson TM-T20III (012A0) 203 x 203 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T20III (012A0), Thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 22.6 cpi, Wired

Long summary description Epson TM-T20III (012A0) 203 x 203 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-T20III (012A0) 203 x 203 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T20III (012A0). Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Connectivity technology: Wired, Standard interfaces: Ethernet, USB. Ethernet LAN data rates: 10,100 Mbit/s. Sound pressure level (printing): 55 dB, Country of origin: Philippines. Product color: Black

Printing
Color
No
Maximum resolution
203 x 203 DPI
Print speed
250 mm/sec
Character density
22.6 cpi
Print technology *
Thermal
Type *
POS printer
Ports & interfaces
USB port *
Yes
Connectivity technology *
Wired
Standard interfaces
Ethernet, USB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Features
Sound pressure level (printing)
55 dB
Country of origin
Philippines
Design
Product color *
Black
Weight & dimensions
Width
5.51" (140 mm)
Depth
7.83" (199 mm)
Weight & dimensions
Height
5.75" (146 mm)
Weight
3.75 lbs (1.7 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.56" (192 mm)
Package depth
13.2" (335 mm)
Package height
11" (280 mm)
Package weight
4.85 lbs (2.2 kg)
Logistics data
Harmonized System (HS) code
84433210
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
19.3" (490 mm)
Master (outer) case height
11.6" (295 mm)
Quantity per pallet
112 pc(s)
Quantity per pallet layer
16 pc(s)
Quantity per pallet (UK)
168 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Other features
Buffer size
4 KB