Epson logo

Epson TM-T88IV Wired Thermal

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69036
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years
Long product name Epson TM-T88IV Wired Thermal:

TM-T88IV - MTBF 360000 h, thermal, Grey

Epson TM-T88IV Wired Thermal:

TM-T88IV Receipt Printer
The TM-T88IV POS thermal printer is the latest addition to Epson's innovative, industry-leading TM-T88 POS printer series. Designed specifically for high-volume retail and hospitality environments, the TM-T88IV delivers more speed and more reliability than ever before. It offers 25% faster printing of text and graphics than the TM-T88III, two-color capability, new ease-of-use features and both wired and wireless interfaces.

Product Features
- High-speed printing of up to 7.9"/sec. - 25% faster than the TM-T88III
- Same fast print speed for both text and graphics
- Two-color printing of receipts including logos and all other graphics
- Ease-of-use features including drop-in paper loading, long-lasting autocutter and Auto Status Back messages
- Improved cover design for increased spill resistance
- Wide range of Connect-It interfaces

Short summary description Epson TM-T88IV Wired Thermal:

Epson TM-T88IV, Thermal, 62 lps, 200 mm/sec, 0.0390 x 0.0945" (0.99 x 2.4 mm), 3.27" (8.3 cm), Wired

Long summary description Epson TM-T88IV Wired Thermal:

Epson TM-T88IV. Print technology: Thermal, Print speed: 62 lps, Print speed: 200 mm/sec. Maximum roll diameter: 3.27" (8.3 cm). Connectivity technology: Wired. Built-in barcodes: CODABAR (NW-7), EAN13, ITF-14, PDF417, UPC-A, UPC-E, Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts. Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.