location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U220A dot matrix printer 200 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-U220A (007): Serial, PS, ECW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C513007
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946191027
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Epson C31C513007 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-U220A dot matrix printer 200 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 200 cps
  • - Buffer size: 4 KB
  • - Mean time between failures (MTBF): 180000 h
  • - 31 W
Guarantee: 1 year
Long product name Epson TM-U220A dot matrix printer 200 cps :
The short editorial description of Epson TM-U220A dot matrix printer 200 cps

TM-U220A White/ RS-232/ Take up/ Automatic cutter
More>>>
Epson TM-U220A dot matrix printer 200 cps:
The official marketing text of Epson TM-U220A dot matrix printer 200 cps as supplied by the manufacturer

Epson's TM-U220 impact printers are compact, reliable and optimized for high-speed throughput. They offer all the easy-to-use features important to the retail, restaurant and hospitality industries and two-color printing to highlight special offers, kitchen orders and impactful logos. In addition, the TM-U220 printers have been designed to be 100% compatible with existing systems that currently use a TM-U200 printer.

Product Features:

- Print speeds up to 4.6 lines-per-second.
- Easy to operate.
- Increased data buffer at 4KB.
- 30% faster than the TM-U200 series.
- Drop-in paper loading.
- Two-color black and red receipt and order printing.
- Right-side-up printing for kitchen orders.
- Flexible paper widths.
- Wall mounting option - allows the Epson TM-U220 to be mounted on the wall, ideal for hospitality applications.

Short summary description Epson TM-U220A dot matrix printer 200 cps:
This short summary of the Epson TM-U220A dot matrix printer 200 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-U220A, 200 cps, 1 copies, 4 KB, VCCI class A, FCC class A, CE marking, AS / NZS 3548 class B, UL, CSA, TÜV (EN60950), China

Long summary description Epson TM-U220A dot matrix printer 200 cps:
This is an auto-generated long summary of Epson TM-U220A dot matrix printer 200 cps based on the first three specs of the first five spec groups.

Epson TM-U220A. Maximum print speed: 200 cps, Maximum number of copies: 1 copies. Buffer size: 4 KB, Electromagnetic compatibility: VCCI class A, FCC class A, CE marking, AS / NZS 3548 class B, Safety: UL, CSA, TÜV (EN60950). Ribbon life: 3 million characters, Mean time between failures (MTBF): 180000 h. Power consumption (typical): 31 W. Weight: 5.95 lbs (2.7 kg)

Printing
Maximum printing width (columns) *
42
Color *
No
Maximum print speed *
200 cps
Maximum number of copies
1 copies
Features
Buffer size *
4 KB
Electromagnetic compatibility
VCCI class A, FCC class A, CE marking, AS / NZS 3548 class B
Safety
UL, CSA, TÜV (EN60950)
Country of origin
China
Endurance
Ribbon life
3 million characters
Mean time between failures (MTBF)
180000 h
Power
Power consumption (typical)
31 W
Weight & dimensions
Weight
5.95 lbs (2.7 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.6" (193 mm)
Package depth
10.1" (257 mm)
Package height
9.49" (241 mm)
Package weight
8.16 lbs (3.7 kg)
Other features
Dimensions (WxDxH)
6.3 x 11.3 x 6.2" (160 x 286 x 157.5 mm)
Standard media sizes
63 / 57 /47 mm
Connectivity technology
Wired
Printing media thickness
0.06/0.085 µm
Compatible operating systems
Windows 2000, XP, Vista
Logistics data
Quantity per pallet
56 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
8 pc(s)
Quantity per pallet layer (UK)
12 pc(s)
Quantity per pallet (UK)
84 pc(s)
Pallet length (UK)
88.6" (2.25 m)
Harmonized System (HS) code
84433210
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)