Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
429894
Info modified on:
27 Feb 2023, 15:52:20
Long product name Epson T6642:

664 Ecotank Cyan ink bottle (70ml)

Epson T6642:

Everyday printing
This reliable four-colour ink series is great at printing everyday documents.

Slash ink costs
Looking for an ultra-low-cost printing solution? From the first set of ink included with the printer, you could save 90% on ink costs on average2. It's not only affordable, it's impressive how many pages just one set can produce - up to 4,500 pages in black and 7,500 in colour1.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.

Short summary description Epson T6642:

Epson T6642, Cyan, Epson, EcoTank L555 EcoTank L355 EcoTank ET-4550 EcoTank ET-4500 EcoTank ET-3600 EcoTank ET-2650 EcoTank..., Gray, 70 ml, Indonesia

Long summary description Epson T6642:

Epson T6642. Printing colors: Cyan, Brand compatibility: Epson, Compatibility: EcoTank L555 EcoTank L355 EcoTank ET-4550 EcoTank ET-4500 EcoTank ET-3600 EcoTank ET-2650 EcoTank.... Quantity per pack: 1 pc(s), Package width: 3.15" (80 mm), Package depth: 5.71" (145 mm). Master (outer) case length: 17.1" (435 mm), Master (outer) case width: 9.13" (232 mm), Master (outer) case height: 7.99" (203 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Epson T6642 C13T664240:
(1) Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 based on the replacement ink bottles. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
2. Average number of cartridges required /savings achieved  printing the same number of pages using the ink bottles included within the EcoTank range, excluding hardware price.  Comparison made on the average of the A4 EcoTank range versus the average of the top 10 best-selling models in Western Europe, in the period January 2017– December 2017, as tracked by GfK.  Printing costs calculated on the proportion of Standard and XL cartridges as tracked by GfK for the same reference period for the Western European market, using average retail prices.  Ink cartridge yields as communicated by the manufacturer’s websites.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.