location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 7400/9400 (110ml) Magenta ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta T566300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T566300
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Pro 7400/9400 (110ml) Magenta ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - 1 pc(s)
Long product name Epson Stylus Pro 7400/9400 (110ml) Magenta ink cartridge 1 pc(s) Original :
The short editorial description of Epson Stylus Pro 7400/9400 (110ml) Magenta ink cartridge 1 pc(s) Original

Stylus Pro 7400/9400 Ink Cartridge (110ml) Magenta
More>>>
Epson Stylus Pro 7400/9400 (110ml) Magenta ink cartridge 1 pc(s) Original:
The official marketing text of Epson Stylus Pro 7400/9400 (110ml) Magenta ink cartridge 1 pc(s) Original as supplied by the manufacturer

EPSON’s groundbreaking UltraChrome inks perfectly combine the benefits of dye-based and pigment inks.The inks are extremely resistant to light and water and give an incredibly broad spectrum of colours.

Short summary description Epson Stylus Pro 7400/9400 (110ml) Magenta ink cartridge 1 pc(s) Original:
This short summary of the Epson Stylus Pro 7400/9400 (110ml) Magenta ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 7400/9400 Ink Cartridge (110ml) Magenta, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson Stylus Pro 7400/9400 (110ml) Magenta ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Stylus Pro 7400/9400 (110ml) Magenta ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Stylus Pro 7400/9400 Ink Cartridge (110ml) Magenta. Colour ink type: Pigment-based ink, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
Country of origin
Japan
Color
Yes
Weight & dimensions
Width
7.48" (190 mm)
Depth
4.33" (110 mm)
Height
1.22" (31 mm)
Weight
9.88 oz (280 g)
Packaging data
Package width
4.33" (110 mm)
Package depth
7.48" (190 mm)
Package height
1.18" (30 mm)
Package weight
9.88 oz (280 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
47.2" (120 cm)
Quantity per pallet
1200 pc(s)
Master (outer) case width
15.4" (390 mm)
Master (outer) case length
12.4" (315 mm)
Master (outer) case height
9.45" (240 mm)
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
0.423 oz (12 g)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
47.2" (120 cm)
Quantity per pallet (UK)
1800 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
360 pc(s)