Epson C13T49H400, Yellow, Epson, SureColor SC-T3100X, SC-T3100x 240V, Indonesia, 1 pc(s), 6.3" (160 mm)
Epson C13T49H400. Printing colors: Yellow, Brand compatibility: Epson, Compatibility: SureColor SC-T3100X, SC-T3100x 240V. Quantity per pack: 1 pc(s), Package width: 6.3" (160 mm), Package depth: 18.9" (480 mm)