location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UltraChrome RS ink cartridge 1 pc(s) Original Optimizer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraChrome RS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T48F700
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946680446
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 14:19:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson UltraChrome RS ink cartridge 1 pc(s) Original Optimizer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Optimizer
  • - Supply type: Single pack
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson UltraChrome RS ink cartridge 1 pc(s) Original Optimizer :
The short editorial description of Epson UltraChrome RS ink cartridge 1 pc(s) Original Optimizer

UltraChrome RS 1.5L Optimiser Pouch
More>>>
Epson UltraChrome RS ink cartridge 1 pc(s) Original Optimizer:
The official marketing text of Epson UltraChrome RS ink cartridge 1 pc(s) Original Optimizer as supplied by the manufacturer

Epson UltraChrome RS Optimiser is applied together with UltraChrome RS Resin ink to enable superior image quality that competes with products generally marketed as Latex.

Short summary description Epson UltraChrome RS ink cartridge 1 pc(s) Original Optimizer:
This short summary of the Epson UltraChrome RS ink cartridge 1 pc(s) Original Optimizer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UltraChrome RS, Optimizer, 1500 ml, 1 pc(s), Single pack

Long summary description Epson UltraChrome RS ink cartridge 1 pc(s) Original Optimizer:
This is an auto-generated long summary of Epson UltraChrome RS ink cartridge 1 pc(s) Original Optimizer based on the first three specs of the first five spec groups.

Epson UltraChrome RS. Black ink volume: 1500 ml, Supply type: Single pack, Printing colors: Optimizer, Quantity per pack: 1 pc(s)

Features
Compatibility *
SureColor R5000 - 64" RESIN
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Features
Black ink volume
1500 ml
Type *
Original
Printing colors *
Optimizer
Brand compatibility *
Epson
Supply type *
Single pack
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)