location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Strawberry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
29XL C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T29924010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946601632 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - High (XL) Yield
  • - Color ink page yield: 450 pages
  • - 1 pc(s)
Long product name Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan :
The short editorial description of Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan

Claria Home 29XL Cyan Ink Cartridge, High Capacity
More>>>
Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
The official marketing text of Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan as supplied by the manufacturer

Epson Claria Home Ink - designed for everyday printing

A versatile four-colour ink set that delivers crisp, clear text documents and glossy, lab-quality photos. Ideal for affordable, reliable printing without compromise.

High Quality

Working with the unique benefits of both pigment and dye-based inks, Epson has created a new ink formulation that combines the durability of black pigment ink with the glossy colour photo reproduction of cyan, magenta and yellow dye-based inks.

This versatile ink set delivers crisp, clear text document printing and helps you to discover the pleasure and flexibility of printing lab-quality photos at home.

Affordable

Epson uses individual ink cartridges across its entire inkjet printer range. With individual ink cartridges you only have to replace the colour used, saving you money.

Further savings can be made with XL ink cartridges which offer the best value for high volume, low cost printing.

User-friendly

Identifying the correct ink cartridges for your printer couldn’t be simpler with the new Claria Home Ink series - just look out for the easily recognisable Daisy image.

Claria Home Ink cartridges are available in standard and XL sizes, with page yields displayed clearly on the front of each pack, making it even easier to choose the cartridge size that fits the way you print.

Short summary description Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
This short summary of the Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Strawberry 29XL C, High (XL) Yield, Cyan, 6.4 ml, 1 pc(s), 450 pages

Long summary description Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
This is an auto-generated long summary of Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan based on the first three specs of the first five spec groups.

Epson Strawberry 29XL C. Cartridge capacity: High (XL) Yield, Color ink page yield: 450 pages, Color ink volume: 6.4 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Epson Expression Home XP-235/332/335/432/435
Quantity per pack *
1 pc(s)
Color ink volume
6.4 ml
Color ink page yield *
450 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colors *
Cyan
Country of origin
China
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package width
4.57" (116 mm)
Package depth
5.67" (144 mm)
Package height
1.02" (26 mm)
Package weight
15.5 oz (440 g)
Package type
Blister
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
63" (160 cm)
Quantity per pallet
3000 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
63" (160 cm)
Quantity per pallet (UK)
3600 pc(s)
Quantity per pallet layer
300 pc(s)
Quantity per pallet layer (UK)
360 pc(s)
Minimum order quantity
10 pc(s)
Brand Image Article code product Stock Price from
Epson Oranges C13T33644010 ink cartridge 1 pc(s) Original Yellow Epson Oranges C13T33644010 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T33644010 C13T33644010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33444010 ink cartridge 1 pc(s) Original Yellow Epson Oranges C13T33444010 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T33444010 C13T33444010 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13T33434010 ink cartridge 1 pc(s) Original Magenta Epson C13T33434010 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T33434010 C13T33434010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33424010 ink cartridge 1 pc(s) Original Cyan Epson Oranges C13T33424010 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T33424010 C13T33424010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33414010 ink cartridge 1 pc(s) Original Photo black Epson Oranges C13T33414010 ink cartridge 1 pc(s) Original Photo black
(show image)
C13T33414010 C13T33414010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Strawberry 29 Y ink cartridge 1 pc(s) Original Standard Yield Yellow Epson Strawberry 29 Y ink cartridge 1 pc(s) Original Standard Yield Yellow
(show image)
C13T29844010 29 Y 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Switzerland 1 distributor(s)