Epson logo

Epson Pen and crossword C13T16214022 ink cartridge 1 pc(s) Original Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198577
Info modified on:
08 Mar 2024, 09:07:54
Long product name Epson Pen and crossword C13T16214022 ink cartridge 1 pc(s) Original Black:

Singlepack Black 16 DURABrite Ultra Ink

Epson Pen and crossword C13T16214022 ink cartridge 1 pc(s) Original Black:

Save up to 30% ink1with Epson’s individual ink cartridges
With Epson’s individual inks, you only replace the colour used, saving you up to 30% ink1 compared to competitors’ tri-colour cartridges.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can reduce your printing costs by up to 25%2

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Pen and crossword C13T16214022 ink cartridge 1 pc(s) Original Black:

Epson Pen and crossword C13T16214022, Black, Pigment-based ink, 5.4 ml, 1 pc(s), 175 pages

Long summary description Epson Pen and crossword C13T16214022 ink cartridge 1 pc(s) Original Black:

Epson Pen and crossword C13T16214022. Black ink type: Pigment-based ink, Black ink volume: 5.4 ml, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 175 pages

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Pen and crossword C13T16214022 ink cartridge 1 pc(s) Original Black C13T16214022:
(1) . Compared to competitors’ (HP and Canon) equivalent printer models ≤199.99€/£ using tri-colour cartridges (based on GFK data, July 2015). Testing carried out by BLI, July 2015. Weighting for Document (87%)and Photo (13%) printing based on TNS 'Printing Usage & Attitudes Study', June 2013. For more information, please visit www.epson.eu/individualinks
2. Comparison based on the average cost per page for standard vs. XL inks: Claria Home Ink (18/18XL and 29/29XL), Claria Premium Ink (26/26XL and 33/33XL), Claria Photo HD Ink (24/24XL) and DURABrite Ultra Ink (16/16XL and 27/27XL).
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.