location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Toner cart black 6000sh f EPL5600 N1200 toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-5600/N-1200 Imaging Cartridge 6k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051016
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:12:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Toner cart black 6000sh f EPL5600 N1200 toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Black toner page yield: 6000 pages
  • - 1 pc(s)
Long product name Epson Toner cart black 6000sh f EPL5600 N1200 toner cartridge 1 pc(s) Original :
The short editorial description of Epson Toner cart black 6000sh f EPL5600 N1200 toner cartridge 1 pc(s) Original

Imaging Cartridge 6000sh f EPL-5600 EPL-N1200
More>>>
Epson Toner cart black 6000sh f EPL5600 N1200 toner cartridge 1 pc(s) Original:
The official marketing text of Epson Toner cart black 6000sh f EPL5600 N1200 toner cartridge 1 pc(s) Original as supplied by the manufacturer

For super efficiency and easy replacement the individual components of the laser printing system are combined in a single, high yield imaging cartridge.

Short summary description Epson Toner cart black 6000sh f EPL5600 N1200 toner cartridge 1 pc(s) Original:
This short summary of the Epson Toner cart black 6000sh f EPL5600 N1200 toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Toner cart black 6000sh f EPL5600 N1200, 6000 pages, 1 pc(s)

Long summary description Epson Toner cart black 6000sh f EPL5600 N1200 toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Toner cart black 6000sh f EPL5600 N1200 toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Toner cart black 6000sh f EPL5600 N1200. Black toner page yield: 6000 pages, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Black toner page yield *
6000 pages
Type *
Original
Country of origin
Japan
Weight & dimensions
Dimensions (WxDxH)
13.7 x 8.46 x 5.71" (347 x 215 x 145 mm)
Package width
5.79" (147 mm)
Weight & dimensions
Package depth
13.6" (345 mm)
Package height
8.46" (215 mm)
Package weight
3.06 lbs (1.39 kg)
Logistics data
Quantity per pallet
1 pc(s)
Other features
Color
No
Toner cartridge
Imaging cartridge
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
New Zealand 1 distributor(s)