location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S045444 plotter paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureLab Pro Paper Luster 285 6" 2rolls
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045444
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S045444 plotter paper
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gloss
  • - Print media weight: 285 g/m²
  • - Printing media thickness: 240 µm
  • - 1 pc(s)
Long product name Epson C13S045444 plotter paper :
The short editorial description of Epson C13S045444 plotter paper

SureLab Pro Paper Luster 285 6" 2rolls
More>>>
Epson C13S045444 plotter paper:
The official marketing text of Epson C13S045444 plotter paper as supplied by the manufacturer

Heavy Weight Premium 285 gsm Luster photo media for superior color reproduction and wide color gamut with 89 % brightness, thickness of 240µm and a luster finish with a gloss level of more than 12% at 60°. The media has no backprint for improved print product flexibility. The base material is PE extrusion around a paper core. The tint is L* = 93.5; a* = 1.5; b* = -6.7

Short summary description Epson C13S045444 plotter paper:
This short summary of the Epson C13S045444 plotter paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S045444, Gloss, 285 g/m², 240 µm, Germany, 1 pc(s), 8.66" (220 mm)

Long summary description Epson C13S045444 plotter paper:
This is an auto-generated long summary of Epson C13S045444 plotter paper based on the first three specs of the first five spec groups.

Epson C13S045444. Finish type: Gloss, Print media weight: 285 g/m², Printing media thickness: 240 µm. Quantity per pack: 1 pc(s), Package width: 8.66" (220 mm), Package depth: 8.66" (220 mm). Quantity per pallet: 48 pc(s), Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm)

Features
Finish type
Gloss
Print media weight
285 g/m²
Printing media thickness
240 µm
Country of origin
Germany
Packaging data
Quantity per pack
1 pc(s)
Package width
8.66" (220 mm)
Package depth
8.66" (220 mm)
Package height
12.8" (325 mm)
Package weight
21.2 lbs (9.62 kg)
Logistics data
Quantity per pallet
48 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
33.3" (84.6 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
33.3" (84.6 cm)
Quantity per pallet (UK)
60 pc(s)
Quantity per pallet layer
15 pc(s)
Quantity per pallet layer (UK)
20 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer Epson C13S045444 plotter paper:
Disclaimer

(1) Notes on paper storage and handling:
•When storing paper before and after opening, store in the recommended environment and keep it out of direct sunlight
•We recommend storing paper in the optional paper case. If you are not using the paper case, return the paper to its original packaging, and then place it in a separate packing box
•To prevent roll paper from unravelling, we recommend using the paper belt supplied to keep it in place
•After opening, remove any unused paper from the core unit, wind it up, and then store. If the paper is left installed in the printer for extended periods of time, the paper quality may decline
•Allow media to acclimatise to environmental conditions for about 24 hours before using it to ensure the media performs identically throughout the roll
•Dust within the printing system can cause issues in the long term operation of the printer. To reduce the amount of dust introduced into the system by the media, dust off the sides of the media roll with a soft cloth before loading into the machine

The following factors can negatively impact the stability of the final print:
•Softeners in sleeves and the like can cause the optical brighteners to yellow
•Prints should not be stored next to furniture that is dissipating chemicals i.e. formaldehyde
•Prints should not be stored close to copy machines because of ozone emissions
•The air flow in folders can have a negative impact; a cover sheet will solve this.