location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Glossy photo paper A4 Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Paper Glossy - A4 - 50 sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042539 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946529448 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Glossy photo paper A4 Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4
  • - 200 g/m²
  • - Finish type: Gloss
  • - 50 sheets
Long product name Epson Glossy photo paper A4 Gloss :
The short editorial description of Epson Glossy photo paper A4 Gloss

Photo Paper Glossy - A4 - 50 sheets
More>>>
Epson Glossy photo paper A4 Gloss:
The official marketing text of Epson Glossy photo paper A4 Gloss as supplied by the manufacturer

Fantastic, affordable photos
What if there was a photo paper that you could rely on for quality without having to worry about the cost? Get the best of both worlds with this resin coated 200gsm paper, which produces great results but is surprisingly affordable.What's more, you can print photos on demand and at your convenience. Bring photos to life and share them with loved ones with this low cost, glossy photo paper.

Printing is a partnership
Enjoy vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skintones and more.

Great for every printer
Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Short summary description Epson Glossy photo paper A4 Gloss:
This short summary of the Epson Glossy photo paper A4 Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Paper Glossy, Gloss, 200 g/m², A4, 50 sheets, - WorkForce WF-7610DWF - WorkForce WF-7110DTW - WorkForce WF-3620DWF - WorkForce WF-2750DWF -..., 1 pc(s)

Long summary description Epson Glossy photo paper A4 Gloss:
This is an auto-generated long summary of Epson Glossy photo paper A4 Gloss based on the first three specs of the first five spec groups.

Epson Photo Paper Glossy. Finish type: Gloss, Media weight: 200 g/m², Paper size: A4. Quantity per pack: 1 pc(s), Package width: 8.46" (215 mm), Package depth: 12" (305 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 10" (25.5 cm). Country of origin: Japan

Features
Paper size
A4
Finish type *
Gloss
Media weight *
200 g/m²
Sheets per pack
50 sheets
Compatible products
- WorkForce WF-7610DWF - WorkForce WF-7110DTW - WorkForce WF-3620DWF - WorkForce WF-2750DWF - WorkForce WF-2010W - WorkForce WF-100W - WorkForce Pro WF-C5790DWF - Expression Premium XP-900 - Expression Premium XP-630 - Expression Premium XP-610 - Expression Premium XP-530 - Expression Photo HD XP-15000 - Expression Home XP-425 - Expression Home XP-342 - Expression Home XP-332 - Expression Home XP-245 - Expression Home XP-235 - Epson Stylus Photo 2100 - Epson Stylus Photo 1500W - Epson Stylus Photo 1400 - Epson Expression Premium XP-600 - Epson Expression Home XP-405WH - Epson Expression Home XP-405 - Epson Expression Home XP-402 - Epson Expression Home XP-305 - Epson Expression Home XP-302 - Epson Expression Home XP-202 - Epson Expression Home XP-102
Packaging data
Quantity per pack
1 pc(s)
Package width
8.46" (215 mm)
Package depth
12" (305 mm)
Package height
0.591" (15 mm)
Packaging data
Package weight
26.8 oz (760 g)
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
10" (25.5 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
10" (25.5 cm)
Quantity per pallet
900 pc(s)
Quantity per pallet (UK)
105 pc(s)
Quantity per pallet layer
10 pc(s)
Quantity per pallet layer (UK)
15 pc(s)
Master (outer) case width
9.09" (231 mm)
Master (outer) case length
12.5" (318 mm)
Master (outer) case height
11.3" (286 mm)
Quantity per master (outer) case
20 pc(s)
Minimum order quantity
20 pc(s)
Other features
Country of origin
Japan
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)