Epson logo

Epson Professional Flyer Paper printing paper

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105043
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson Professional Flyer Paper printing paper:

Professional Flyer Paper

Short summary description Epson Professional Flyer Paper printing paper:

Epson Professional Flyer Paper, 8.35" (212 mm), 11.8" (299 mm), 0.906" (23 mm), 3.31 lbs (1.5 kg), 39.4" (100 cm), 47.2" (120 cm)

Long summary description Epson Professional Flyer Paper printing paper:

Epson Professional Flyer Paper. Package width: 8.35" (212 mm), Package depth: 11.8" (299 mm), Package height: 0.906" (23 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 35.4" (90 cm). Quantity per pallet: 200 pc(s), Paper dimensions: A4, Country of origin: Japan

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.