location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C932661 printer cabinet/stand White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C12C932661
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C932661
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946609287
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:25:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson C12C932661 printer cabinet/stand White :
The short editorial description of Epson C12C932661 printer cabinet/stand White

High Cabinet WF-8000/8500/R8590 series
More>>>
Epson C12C932661 printer cabinet/stand White:
The official marketing text of Epson C12C932661 printer cabinet/stand White as supplied by the manufacturer

High Cabinet for WF-8000/8500/R8590 series

Short summary description Epson C12C932661 printer cabinet/stand White:
This short summary of the Epson C12C932661 printer cabinet/stand White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C932661, White, Germany, 1 pc(s), 28.5" (725 mm), 28.5" (725 mm), 23" (585 mm)

Long summary description Epson C12C932661 printer cabinet/stand White:
This is an auto-generated long summary of Epson C12C932661 printer cabinet/stand White based on the first three specs of the first five spec groups.

Epson C12C932661. Product color: White, Country of origin: Germany. Quantity per pack: 1 pc(s), Package width: 28.5" (725 mm), Package depth: 28.5" (725 mm)

Features
Product color
White
Country of origin
Germany
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
28.5" (725 mm)
Package depth
28.5" (725 mm)
Package height
23" (585 mm)
Package weight
56.2 lbs (25.5 kg)
Country Distributor
United Kingdom 1 distributor(s)