location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C847261 printer cabinet/stand Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C12C847261
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C847261
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343911048 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson C12C847261 printer cabinet/stand Gray :
The short editorial description of Epson C12C847261 printer cabinet/stand Gray

Cabinet for WorkForce WP-M4525, WorkForce Pro WF-8010, 8090, 8510, 8590, WP-4095, M4015, M4095, M4525
More>>>
Epson C12C847261 printer cabinet/stand Gray:
The official marketing text of Epson C12C847261 printer cabinet/stand Gray as supplied by the manufacturer

Cabinet for WorkForce WP-M4525, WorkForce Pro WF-8010, 8090, 8510, 8590, WP-4095, M4015, M4095, M4525.

Short summary description Epson C12C847261 printer cabinet/stand Gray:
This short summary of the Epson C12C847261 printer cabinet/stand Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C847261, Gray, Indonesia, Epson WorkForce WP-M4525DNF, WF-8010DW, WF-8090 DTW, WF-8090DW, WF-8510DWF, WF-8590 DTWF,..., 1 pc(s), 27.4" (695 mm), 28.1" (715 mm)

Long summary description Epson C12C847261 printer cabinet/stand Gray:
This is an auto-generated long summary of Epson C12C847261 printer cabinet/stand Gray based on the first three specs of the first five spec groups.

Epson C12C847261. Product color: Gray, Country of origin: Indonesia, Compatibility: Epson WorkForce WP-M4525DNF, WF-8010DW, WF-8090 DTW, WF-8090DW, WF-8510DWF, WF-8590 DTWF,.... Quantity per pack: 1 pc(s), Package width: 27.4" (695 mm), Package depth: 28.1" (715 mm)

Features
Product color
Gray
Country of origin
Indonesia
Compatibility
Epson WorkForce WP-M4525DNF, WF-8010DW, WF-8090 DTW, WF-8090DW, WF-8510DWF, WF-8590 DTWF, WF-8590DWF, WF-R8590DTWF, WP-4015 DN, WP-4095 DN, WP-4095 DN BLAUER ENGEL, WP-4515 DN, WP-4525 DNF, WP-4595 DNF, WP-M4015 DN, WP-M4095 DN, WP-M4525 DNF, WP-M4595 DNF
Packaging data
Quantity per pack
1 pc(s)
Package width
27.4" (695 mm)
Package depth
28.1" (715 mm)
Package height
17.7" (450 mm)
Package weight
52.7 lbs (23.9 kg)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)