location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PC5 Emulation Kit for C2600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC5 Emulation Kit for C2600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C832641
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946279909
Category:
Printer emulation allows printers to emulate other printers. For example, if a non-HP printer emulates an HP printer, any software written for a real HP printer will also run in the non-HP printer emulation and produce equivalent printing. Printer emulation upgrades means updating the software so that it is the latest version.
Printer Emulation Upgrades Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2020 15:35:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson PC5 Emulation Kit for C2600 :
The short editorial description of Epson PC5 Emulation Kit for C2600

PC5 Emulation Kit for C2600
More>>>
Short summary description Epson PC5 Emulation Kit for C2600:
This short summary of the Epson PC5 Emulation Kit for C2600 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PC5 Emulation Kit for C2600, 8.66" (220 mm), 6.1" (155 mm), 1.1" (28 mm)

Long summary description Epson PC5 Emulation Kit for C2600:
This is an auto-generated long summary of Epson PC5 Emulation Kit for C2600 based on the first three specs of the first five spec groups.

Epson PC5 Emulation Kit for C2600. Package depth: 8.66" (220 mm), Package width: 6.1" (155 mm), Package height: 1.1" (28 mm)

Weight & dimensions
Package depth
8.66" (220 mm)
Package width
6.1" (155 mm)
Weight & dimensions
Package height
1.1" (28 mm)
Technical details
Country of origin
Japan
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)