location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C802301 duplex unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duplex Unit for C2800/C3800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946328263
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:19:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson C12C802301 duplex unit :
The short editorial description of Epson C12C802301 duplex unit

AcuLaser C3800N Duplex Unit
More>>>
Epson C12C802301 duplex unit:
The official marketing text of Epson C12C802301 duplex unit as supplied by the manufacturer

AcuLaser C3800N optional Duplex Unit.

Short summary description Epson C12C802301 duplex unit:
This short summary of the Epson C12C802301 duplex unit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C802301, AL-C2800, C3800, China, 14.2" (360 mm), 15.4" (390 mm), 7.68" (195 mm), 4.45 lbs (2.02 kg)

Long summary description Epson C12C802301 duplex unit:
This is an auto-generated long summary of Epson C12C802301 duplex unit based on the first three specs of the first five spec groups.

Epson C12C802301. Compatibility: AL-C2800, C3800, Country of origin: China. Package width: 14.2" (360 mm), Package depth: 15.4" (390 mm), Package height: 7.68" (195 mm). Quantity per pallet: 60 pc(s)

Features
Compatibility
AL-C2800, C3800
Country of origin
China
Weight & dimensions
Package width
14.2" (360 mm)
Package depth
15.4" (390 mm)
Weight & dimensions
Package height
7.68" (195 mm)
Package weight
4.45 lbs (2.02 kg)
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
60 pc(s)
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)