Epson logo

Epson C12C800212 printer kit

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225017
Info modified on:
03 Aug 2022, 13:35:37
Long product name Epson C12C800212 printer kit:

SIDM Push/pull tractor unit for FX-2190, LQ-2090

Short summary description Epson C12C800212 printer kit:

Epson C12C800212, Dot matrix, Black, Metallic, Japan, Epson, FX-2190 LQ-2090, 1 pc(s)

Long summary description Epson C12C800212 printer kit:

Epson C12C800212. Print technology: Dot matrix, Product color: Black, Metallic, Country of origin: Japan. Quantity per pack: 1 pc(s), Package weight: 0.0183 oz (0.52 g), Package width: 2.36" (60 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.