location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-F500 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-F500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ17301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946676166
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC-F500 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Refillable ink solution: 140ml ink bottles can be used, even while printing
  • - Anti-dust design: Prevents misprints due to nozzle clogging, or time-consuming cleaning cycles
  • - Auto switch between media: Switch between cut sheets and roll media with ease
  • - Wi-Fi connectivity: For ease of use; this is a first for Epson's dye sublimation range
  • - Accounting tool: Easy to use software to accurately calculate print costs
Long product name Epson SureColor SC-F500 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI :
The short editorial description of Epson SureColor SC-F500 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI

SureColor SC-F500, PrecisionCore TFP, 110 ml, 3.8 pl, 2400x1200 DPI, LCD, 100-240V AC, 970x811x245 mm
More>>>
Epson SureColor SC-F500 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI:
The official marketing text of Epson SureColor SC-F500 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI as supplied by the manufacturer

Whether producing printed phone covers, mugs, mouse mats, t-shirts or cushions, the SC-F500 offers fast turnaround times, reliability and a low total cost of ownership (TCO) to small businesses, requiring no specialist knowledge to set up, operate or maintain. To keep businesses agile and responsive to customer needs, this dye-sublimation printer has been built with ease of use, productivity and efficiency in mind.

Flexibility of applications
The SC-F500 has been designed to expand business opportunities with high-quality printing on a wide range of gifts and promotional goods.

Enhanced productivity
Epson's refillable ink solution (140ml ink bottles) makes refilling an easy, non-specialist operation; you can even refill while printing. This enables business to keep running for longer, thereby reducing any downtime.

Easy to use
Epson’s technologies are simple to use and highly intuitive. It boasts a 4.3-inch touchscreen, Wi-Fi connectivity and automatic media changeover functionality, which make printer usage and maintenance a non-specialist activity.

The complete end-to-end Epson printing solution
Epson printer products are designed to work in perfect harmony. We offer the complete solution that includes: Epson inks, papers, software... and, of course, the SC-F500 printer.

Short summary description Epson SureColor SC-F500 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI:
This short summary of the Epson SureColor SC-F500 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-F500, Inkjet, 2400 x 1200 DPI, Black, Cyan, Yellow, Magenta, 110 ml, PrecisionCore TFP, 0.05 - 0.21 mm

Long summary description Epson SureColor SC-F500 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI:
This is an auto-generated long summary of Epson SureColor SC-F500 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI based on the first three specs of the first five spec groups.

Epson SureColor SC-F500. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Printing colors: Black, Cyan, Yellow, Magenta. Media thickness: 0.05 - 0.21 mm. Product color: White, Display: LCD, Display diagonal: 4.3". Power consumption (typical): 22 W, Power consumption (off): 0.2 W, AC input voltage: 100-240 V. Compatible operating systems: Windows 10, Windows 7, Windows 8, Windows 8.1, Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Printing
Print head nozzles
800 nozzles black,800 nozzles per colour
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Printing colors *
Black, Cyan, Yellow, Magenta
Print cartridge volume (metric)
110 ml
Print head
PrecisionCore TFP
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Media thickness
0.05 - 0.21 mm
Ports & interfaces
Wi-Fi *
Yes
USB port *
No
Performance
Product color *
White
Built-in display *
Yes
Display
LCD
Color display
Yes
Display diagonal
4.3"
Control type
Touch
Sound power level (standby)
32 dB
Sound pressure level (printing)
50 dB
Performance
Country of origin
Indonesia
Power
Power consumption (typical)
22 W
Power consumption (off)
0.2 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
System requirements
Compatible operating systems
Windows 10, Windows 7, Windows 8, Windows 8.1
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Weight & dimensions
Width
38.2" (970 mm)
Depth
31.9" (811 mm)
Height
9.65" (245 mm)
Weight
63.9 lbs (29 kg)
Packaging data
Package width
28" (710 mm)
Package depth
42.5" (1080 mm)
Package height
22" (560 mm)
Package weight
98.3 lbs (44.6 kg)
Cartridge(s) included
Yes
Manual
Yes
Other features
Touchscreen
Yes
Ink drop
4.4 pl
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)