Epson logo

Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52296
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:
  • - Reduce your printing costs: Economical ink tank printer with lots of ink included
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption<sup>4</sup>
  • - Time saving: Wi-Fi, double-sided printing, 250-sheet tray, mobile printing
  • - Fast, business-quality printing: 20ppm print speeds<sup>3</sup>, no warm up time, PrecisionCore printhead
Short summary description Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:

Epson EcoTank M2170, Inkjet, Mono printing, 1200 x 2400 DPI, A4, Direct printing, Black, Gray, White

Long summary description Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:

Epson EcoTank M2170. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Gray, White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.