location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1180
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG94403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946655307
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 1200 x 2400 DPI
  • - A4
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi :
The short editorial description of Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi

A4, 1200 x 2400 DPI, 6 s, 20000 pages, 64 g/m² - 90 g/m², Duplex, LAN, WLAN, USB, 6.2 kg
More>>>
Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:
The official marketing text of Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi as supplied by the manufacturer

Wi-Fi-enabled mono EcoTank printer for business, with an extremely low TCO in a user-friendly, stylish and compact design. Print up to an amazing 11,000 pages with the included ink that comes in a bottle for mess-free, easy refills. Wi-Fi, USB and Ethernet connectivity, PCL support, and a fast FPOT of six seconds all help to keep productivity high.

Save money

A high ink yield combined with Epson's economical inkjet technology delivers a low TCO and a competitive cost per page.

Save time

This reliable cartridge-free printer features an enhanced ink filling system and easy-to-use ink bottles, keeping intervention to a minimum. Thanks to the ink tank being positioned at the front of the printer, with a clear view of the ink levels, this new design is compact and provides easy access for refilling. Its fast First Page Out Time (FPOT) of six seconds from sleep, and 20ppm print speed, mean you won't be waiting around for jobs.

Save energy

Unlike a laser, our inkjet technology doesn't need any heat during the printing process, helping to keep energy use low and reduce electricity bills.

Connectivity

Wi-Fi, Ethernet and USB connectivity and a compact footprint mean that it's easy to place on a desktop and connect to a user's PC or laptop.

Short summary description Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:
This short summary of the Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank M1180, 1200 x 2400 DPI, 1, A4, 20000 pages per month, Duplex printing, Black, Gray

Long summary description Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank M1180. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Wi-Fi. Product color: Black, Gray

Features
Duplex printing *
Yes
Page description languages *
PCL 5e
Ink tank system
Yes
Ink type
Pigment-based ink
Color *
No
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
1
Printing
Maximum resolution *
1200 x 2400 DPI
Time to first page (black, normal)
6 s
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
251 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Performance
Card reader integrated
No
Sound pressure level (printing)
56 dB
Design
Market positioning *
Business
Product color *
Black, Gray
Country of origin
Philippines
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
14.8" (375 mm)
Depth
13.7" (347 mm)
Height
11.9" (302 mm)
Weight
13.7 lbs (6.2 kg)
Packaging data
Quantity per pack
1 pc(s)
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Package width
16.1" (410 mm)
Package depth
17.3" (440 mm)
Package height
11" (280 mm)
Package weight
13.1 lbs (5.95 kg)
Logistics data
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
28 pc(s)
Quantity per pallet
14 pc(s)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)