Epson logo

Epson WorkForce Pro C11CF24201 multifunction printer Inkjet A4 4800 x 2400 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85070
Info modified on:
14 Jun 2024, 03:57:38
Short summary description Epson WorkForce Pro C11CF24201 multifunction printer Inkjet A4 4800 x 2400 DPI 20 ppm Wi-Fi:

Epson WorkForce Pro C11CF24201, Inkjet, Color printing, 4800 x 2400 DPI, Color copying, A4, Black

Long summary description Epson WorkForce Pro C11CF24201 multifunction printer Inkjet A4 4800 x 2400 DPI 20 ppm Wi-Fi:

Epson WorkForce Pro C11CF24201. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.