location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-2660DWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE33401
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - 14.8 lbs (6.7 kg)
Long product name Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi :
The short editorial description of Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

PrecisionCore Print Head, 400 Nozzles Black, 128 Nozzles per Color, DURABrite Ultra, Office, Print, Scan, Copy, Fax, 6.7 kg
More>>>
Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
The official marketing text of Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer

Big business features in a compact all-in-one
Home offices and small businesses can now produce superior-quality documents and experience some of the advanced networking capabilities usually only available to larger businesses in a compact-all-in-one.

We understand that small doesn't necessarily mean less! This affordable 4-in-1 for printing, scanning, copying and faxing might be compact, but it is packed full of additional features. Its space-saving design is ideal for small businesses and home offices that have limited space but still require superior-quality printing.

The WF-2660DWF features our new PrecisionCore printhead to help ensure reliable, superior-quality results. Printing has never been easier or more convenient thanks to its range of handy features. Automatic double-sided printing will save your business time and money, while a 150-sheet front-loading paper cassette and 30 page Automatic Document Feeder (ADF) are included to improve ease of use. No-one wants to waste time scrolling through confusing menus so we've made our menu user-friendly and easy to navigate. An LCD touchscreen helps make the job even easier.

Automatic Wi-Fi set-up1 makes wireless connectivity quick and simple. Don't have access to a wireless connection? We've got you covered! Wi-Fi Direct means you can still print wirelessly, even without a wireless network. Epson Connect makes mobile printing and printing from other devices a breeze. You can even email photos and documents straight to the printer from anywhere with Email print2.

Short summary description Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-2660DWF, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-2660DWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 33 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
33 ppm
Print speed (color, draft quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) color
7.3 ipm
Duplex print speed (black, normal quality, A4/US Letter)
6.5 ppm
Duplex print speed (color, normal quality, A4/US Letter)
4.5 ppm
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
30 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Multi-Purpose Tray media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA-AES, WPA-PSK, WPA-TKIP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
No
Design
Product color *
Black
Market positioning *
Home & office
Power
Power consumption (average operating)
14 W
Power consumption (PowerSave)
1.5 W
Power consumption (standby)
4.7 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (425 mm)
Depth
14.2" (360 mm)
Height
9.06" (230 mm)
Weight
14.8 lbs (6.7 kg)
Packaging content
Bundled software
Epson Easy Photo Print, Epson Event Manager, Epson Fax Utility, Epson Scan, EpsonNet Config, EpsonNet Print, EpsonNet setup, Presto! Page Manager 9
Source Testseek summary Average rating
Reviews
Updated:
2018-01-27 04:28:07
Uk has collected 10 expert reviews for Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2018-01-27 04:28:06
After debuting Epson's new PrecisionCore printhead technology in the popular WorkForce WF-3640, the company is bringing the same laser-like print quality to the affordable yet feature-rich WF-2660 ($149.99 /£96/AU$183) for small business.The WF-2660 is mo...
Good Many wireless connectivity options, Automatic Document Feeder (ADF), Great details in photos...
Bad Single paper tray is inefficient for office use, Spotty connectivity, Can be tricky to setup...
Bottom line For a $100 all-in-one device, the Epson WorkForce WF-2660 strikes a great balance between price, features and print quality. It has all the mobile and wireless tricks you could possibly need, print quality that rivals dedicated photo printers, and handy...
70%
techradar.com/au/
Updated:
2018-01-27 04:28:06
After debuting Epson's new PrecisionCore printhead technology in the popular WorkForce WF-3640, the company is bringing the same laser-like print quality to the affordable yet feature-rich WF-2660 ($149.99 /£96/AU$183) for small business.The WF-2660 is mo...
Good Many wireless connectivity options, Automatic Document Feeder (ADF), Great details in photos...
Bad Single paper tray is inefficient for office use, Spotty connectivity, Can be tricky to setup...
Bottom line For a $100 all-in-one device, the Epson WorkForce WF-2660 strikes a great balance between price, features and print quality. It has all the mobile and wireless tricks you could possibly need, print quality that rivals dedicated photo printers, and handy...
70%
Digitaltrends.com
Updated:
2018-01-27 04:28:06
Epson's WorkForce WF-2660 ($150 MSRP) is one of the smaller, less-expensive small office/home office multifunction printers (MFP) that use the company's PrecisionCore printhead technology. As with the WF-3640 we reviewed, PrecisionCore adds a considerable...
Good Fast print speeds, Duplex printing and ADF, Photo quality color and saturation on photo paper...
Bad Standard ink cartridges have low page yields, Touchscreen limited to taps, no swipes, No media card reader...
Bottom line The WF-2660 packs a lot of functionality into a small form factor. It offers numerous connectivity options, including NFC. Productivity users will appreciate the ADF and PrecisionCore technology for faster, vibrant prints, while most home users will like...
80%
digitalversus.com
Updated:
2018-01-27 04:28:07
The WorkForce WF-2660DWF comes from Epson's 2014 range of printers designed for home offices and small businesses. It's a four-in-one multifunction printer with all the usual bells and whistles for this type of model: Wi-Fi, connected services, NFC, a tou...
Good Auto document feeder, Lots of features, Print quality: text documents...
Bad Print quality: photographs, Body and manufacturing, Slow print speeds, Coût à la page bien trop élevé (13,8 ct)...
Bottom line On paper, the Epson WorkForce WF-2660DWF looks like an excellent printer with tons of features, but there's a world of difference between "on paper" and "in practice". For a printer that's designed for small businesses—and therefore relatively expensive—i...
60%
computershopper.com
Updated:
2018-01-27 04:28:05
Alas, that's often the price you pay when opting for one of the budget-friendly models in an inkjet line. But then again, many small and home-based offices simply don't need to print more than, say, 50 or 100 pages per month. Because of that, the office j...
Good Exceptional output quality, Copious mobile-connectivity options, Wide-ranging cloud support...
Bad High cost per page, even with high-capacity ink tanks, Relatively small paper capacity, Middling speed...
Bottom line This compact small-office AIO prints very well and packs serious features for the money, including above-average mobile connectivity—but the cost per page makes it a harder sell. Read More…...
70%
pcmag.com
Updated:
2018-01-27 04:28:06
Meant primarily as a personal printer or as a shared printer for light-duty use in a micro office, the Epson WorkForce WF-2660 multifunction printer (MFP) is packed with features. It delivers above-average output quality for an inkjet across the board, bo...
Good Prints, faxes, scans, copies. High-quality output across the board. Ethernet, Wi-Fi, Wi-Fi Direct, and NFC. Prints though the Cloud.
Bad A little slow for the price. Low paper capacity...
Bottom line The Epson WorkForce WF-2660 inkjet multifunction printer (MFP)'s low paper capacity limits it to light-duty use, but it otherwise delivers lots of features and high-quality output...
80%
Brand Image Article code product Stock Price from
Epson WorkForce WF-2750DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi Epson WorkForce WF-2750DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
C11CF76401 WF-2750DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce WF-2650DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi Epson WorkForce WF-2650DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
C11CD77401 WF-2650DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi
(show image)
C11CE36401 WF-2630WF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce WF-2540WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi Epson WorkForce WF-2540WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi
(show image)
C11CC36301 WF-2540WF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)