location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-R5690
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE27201
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Pro WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 34 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 52.5 lbs (23.8 kg)
Long product name Epson WorkForce Pro WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi :
The short editorial description of Epson WorkForce Pro WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

4800x1200dpi, 20 ppm, A4, USB 2.0, Gigabit Ethernet, 802.11b/g/n, White
More>>>
Epson WorkForce Pro WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
The official marketing text of Epson WorkForce Pro WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer

A powerful multifunction printer that drives productivity for workgroups.
The WorkForce Pro WF-R5690 multifunction printer offers heavy-duty, low-cost printing. Powered by Epson's new PrecisionCore™ printing technology, it features a Replaceable Ink Pack System that delivers up to 50,000 pages without changing the ink packs1. And, it produces professional-quality prints – fast. Get low-maintenance, high-volume color printing plus a high monthly duty cycle. The WF-R5690 includes auto 2-sided printing, copying, scanning and faxing. PCL2/genuine Adobe® PostScript® 3™ support makes it ideal for shared printing on a network. Along with a Universal printer driver and Web Config, it’s also enabled with remote printer data collection compatible with MPS software solutions.

PrecisionCore Inkjet Technology
PrecisionCore is a new printing technology using a revolutionary high-density print chip which can generate up to 40 million precise dots per second with astonishing accuracy, producing professional quality output at dramatic speeds.

Short summary description Epson WorkForce Pro WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-R5690, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Gray

Long summary description Epson WorkForce Pro WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-R5690. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) color
20 ipm
Duplex print speed (ISO/IEC 24734) mono
11 ipm
Duplex print speed (ISO/IEC 24734) color
11 ipm
Time to first page (black, normal)
7 s
Time to first page (color, normal)
7 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (color, normal quality, A4)
19 cpm
Maximum number of copies
99 copies
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, Image, Memory card, PC, USB
Input color depth
48 bit
Output color depth
24 bit
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Features
Maximum duty cycle *
45000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R, PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
580 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
2 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, AES, SNMP, WPA-AES, WPA-PSK, WPA2
Supported network protocols (IPv4)
IPP, LDP, Port 9100, WSD
Supported network protocols (IPv6)
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD, IEEE 802.1X
Network printing methods
LPR, FTP, IPP, LPD, Anschluss 9100, WSD, Net BIOS über TCP/IP, TCP/IPv4, TCP/IPv6, IPSec
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Design
Product color *
Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
22 W
Power consumption (copying)
22 W
Power consumption (standby)
9.6 W
Power consumption (sleep)
3 W
Power consumption (off)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
0.505 kWh/week
AC input voltage
220 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-4 - 40 °C
Operating temperature (T-T)
50 - 95 °C
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
26.1" (662 mm)
Depth
25" (635 mm)
Height
20" (508 mm)
Weight
52.5 lbs (23.8 kg)
Other features
Noise level
52 dB
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:28:22
Uk has collected 5 expert reviews for Epson WorkForce Pro WF-R5690 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techradar.com
Updated:
2018-06-01 11:28:22
Epson decided to focus on the basics for its new business printer range with a new, improved piezo-electric head technology called PrecisionCore and a surprisingly simple ink container in the form of a plastic pouch.I spent some time with the Epson WorkFo...
Good Build quality, RIPS technology, Decent printing...
Bad Can't buy it on its own, Incompatible ink cartridges, Rather bulky...
Bottom line A decent, sturdy workhorse that delivers good performance. Its biggest asset though remains its massive ink cartridges and promises of cheaper print and maintenance costs...
0%
techradar.com/au/
Updated:
2018-06-01 11:28:22
Epson decided to focus on the basics for its new business printer range with a new, improved piezo-electric head technology called PrecisionCore and a surprisingly simple ink container in the form of a plastic pouch.I spent some time with the Epson WorkFo...
Good Build quality, RIPS technology, Decent printing...
Bad Can't buy it on its own, Incompatible ink cartridges, Rather bulky...
0%
crn.com
Updated:
2018-06-01 11:28:22
Epson is shaking up the business-class color printer status quo with its inkjet WorkForce printers, which whittle the price of ink consumables to unheard-of lows. One of those printers is the Epson WorkForce Pro WF-R5690, which Epson says cuts the cost of...
0%