location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-4640DTWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD11301BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 34 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - 31.7 lbs (14.4 kg)
Guarantee: 1 year
Long product name Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi :
The short editorial description of Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

A4, 4 in 1, LCD, Duplex, 1200 x 1200 dpi, 35 ppm, FAX, USB, Ethernet, Wi-Fi, 14.4 kg
More>>>
Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
The official marketing text of Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer

WorkForce Pro WF-4640DTWF

Perfect for the small workgroup environment, this full duplex 4-in-1 business inkjet features a 20ppm print speed in mono and colour1, high-capacity ink cartridges of up to 2,600 pages2, two front-loading paper trays and an improved duty cycle. Quick, reliable and economical to run, its print quality is not compromised, even at high speeds. And you get full mobile connectivity.

Save time and money
It offers up to a 50 percent lower cost per page3compared to competitive colour lasers, and saves you time, being faster than a laser on typical print jobs3, with no warm-up period. The WF-4640DTWF uses up to 80 percent less power than competitive colour lasers3.

High performance
Its high-yield cartridges are low maintenance and its 20ppm print speed in black and colour1 means you can print quickly with a print resolution of up to 4800x1200dpi. The paper capacity of up to 580 sheets means you won’t need to spend time refilling.

Built for business
This inkjet printer has a monthly duty cycle of 30,000 pages4. Prints dry fast thanks to the DURABrite Ultra ink, meaning faster print speeds when printing double sided.

Flexible and easy to use
Its intuitive touch-screen makes functions readily available, and the rear manual paper tray lets you print on a range of media. It supports Epson Connect5, so you can easily print from smartphones, tablets and more. Its Wi-Fi Direct™ capability lets you print from supported wireless devices without connecting to a router. Document Capture Pro compatibility6 offers seamless integration into most document management systems.

PrecisionCore
PrecisionCore, Epson’s most advanced printhead technology, powers the output quality that Epson is known for, at the speeds required for office, commercial and industrial printing.

Save time
- Faster than a laser on typical print jobs3

High performance
- Fast full duplex business multifunction printer

Built for business
- Reliable, with up to 30.000 pages monthly duty cycle

Flexible and easy to use
- Intuitive touch-screen and range of connectivity options

PrecisionCore
- Epson’s most advanced printhead technology

Short summary description Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-4640DTWF, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, White

Long summary description Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-4640DTWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) color
20 ipm
Duplex print speed (ISO/IEC 24734) mono
11 ipm
Duplex print speed (ISO/IEC 24734) color
11 ipm
Copying
Copying *
Color copying
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
30000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R
Input & output capacity
Total number of input trays *
3
Total input capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4
Envelopes sizes
10, B5, C6, DL
Photo paper sizes
10x15, 13x18, 13x20, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-TKIP
Supported network protocols (IPv4)
IPP, LDP, Port 9100, WSD, TCP/IPv4, TCP/IPv6
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
No
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
21 W
Power consumption (standby)
8.2 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.1" (461 mm)
Depth
16.6" (422 mm)
Height
16.6" (422 mm)
Weight
31.7 lbs (14.4 kg)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:01:06
Uk has collected 4 expert reviews for Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2015-10-03 10:24:16
One of the perennial complaints we get from our readers is the high price of ink. With its EcoTank printers, such as the WorkForce ET-4550 EcoTank All-in-One Printer and now the WorkForce Pro WF-R4640 EcoTank All-in-One ($1,199), Epson puts a high sticke...
Good Comes with ink for up to 20,000 pages in both color and black and white. Very low cost per page for replacement ink. 580-sheet standard paper capacity. 35-sheet duplexing ADF. Auto-duplexer. Connects via Ethernet, Wi-Fi, and Wi-Fi Direct. Good text qualit...
Bad High up-front price for the printer. Slightly below-average graphics in testing...
Bottom line The Epson WorkForce Pro WF-R4640 EcoTank All-in-One costs a lot, but comes with a huge amount of ink, and additional high-capacity ink tanks are dirt-cheap...
80%
computershopper.com
Updated:
2016-12-29 17:35:42
Inkjet printers are amazing technology—microscopic nozzles spraying tiny droplets of ink in precisely manipulated patterns. That R&D isn't cheap, though, and a whole other set of elaborate endeavors on the side have sought to maintain the sky-high cost of...
Good Exceptional performance, print/scan quality, 35-sheet auto-duplexing ADF, Highly competitive cost per page (after first set of ink), Two large paper cassettes, plus override tray...
Bad High initial purchase price...
Bottom line This EcoTank printer flies, prints well, and can net you a very low cost per page—if you can stomach the initial price, and print enough to make it worthwhile. Read More…...
80%
Brand Image Article code product Stock Price from
Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD45301BY WF-8590DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD45301BZ WF-8590 DTWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD10301BY WF-4630DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD08301BY WF-5620DWF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)