Epson logo

Epson WorkForce WF-7610DWF Inkjet A3+ 4800 x 2400 DPI 21 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27907
Info modified on:
14 Mar 2024, 19:41:18
Short summary description Epson WorkForce WF-7610DWF Inkjet A3+ 4800 x 2400 DPI 21 ppm Wi-Fi:

Epson WorkForce WF-7610DWF, Inkjet, Color printing, 4800 x 2400 DPI, A3+, Direct printing, Black

Long summary description Epson WorkForce WF-7610DWF Inkjet A3+ 4800 x 2400 DPI 21 ppm Wi-Fi:

Epson WorkForce WF-7610DWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.