Epson logo

Epson PP-50 disc publisher 50 discs USB 2.0 Blue, Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114026
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson PP-50 disc publisher 50 discs USB 2.0 Blue, Gray:

USB 2.0, 50 disc, Six-color inkjet, Grey/Blue

Epson PP-50 disc publisher 50 discs USB 2.0 Blue, Gray:

Epson’s Discproducer Standard 50 model was designed for users with smaller output requirements. It has many of the same outstanding features as the Standard 100 model, but with a smaller capacity of 50 discs and two operating modes. From vibrant six-color inkjet printing and precision AcuGrip robotic technology to its easy-to-use software and unmatched reliability, you’ll get the high quality results you’re looking for every time.

- 50 disc capacity.
- Highest quality printing in its class.
- Six high capacity ink cartridges with low ink level sensors.
- AcuGrip™ technology for reliable media handling.
- Publishes up to 15 CDs or 8 DVDs per hour.
- Easy access to media and inks.
- Economical to operate and maintain.
- Compact rugged construction for top reliability.

Short summary description Epson PP-50 disc publisher 50 discs USB 2.0 Blue, Gray:

Epson PP-50, 60 discs/hour, 40 discs/hour, 1440 x 720 DPI, 1440 x 1440 DPI, 14.8 x 18.3 x 12.8" (377 x 465 x 324 mm), 46.1 lbs (20.9 kg)

Long summary description Epson PP-50 disc publisher 50 discs USB 2.0 Blue, Gray:

Epson PP-50. Print speed (speed mode): 60 discs/hour, Print speed (quality mode): 40 discs/hour. Print resolution (speed mode): 1440 x 720 DPI, Print resolution (quality mode): 1440 x 1440 DPI. Dimensions (WxDxH): 14.8 x 18.3 x 12.8" (377 x 465 x 324 mm), Weight: 46.1 lbs (20.9 kg), Package width: 20.5" (520 mm). Compatible operating systems: Windows 7/XP/Vista Windows Server 2003/2008 , Minimum RAM: 2048 MB, Minimum processor: 1.4 GHz. Quantity per pallet: 6 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.