Epson WorkForce K301, Inkjet, Mono printing, 1440 x 720 DPI, Mono copying, A4, Gray, White
Epson WorkForce K301. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1440 x 720 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Gray, White