location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PLQ-22 CS dot matrix printer 360 x 360 DPI 480 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLQ-22 CS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB01001A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946468440
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson PLQ-22 CS dot matrix printer 360 x 360 DPI 480 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 360 x 360 DPI 480 cps Gray
  • - 54 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, RS-232, USB 2.0
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 64 W
Guarantee: 1 year
Long product name Epson PLQ-22 CS dot matrix printer 360 x 360 DPI 480 cps :
The short editorial description of Epson PLQ-22 CS dot matrix printer 360 x 360 DPI 480 cps

matrix, 360 x 360 dpi, 24 pins, 128 MB, RS-232, LPT, USB 2.0, 8.2 kg
More>>>
Epson PLQ-22 CS dot matrix printer 360 x 360 DPI 480 cps:
The official marketing text of Epson PLQ-22 CS dot matrix printer 360 x 360 DPI 480 cps as supplied by the manufacturer

Epson PLQ-22 CS

The PQL-22 dot matrix passbook printer makes processing financial documents quick and easy, helping to reduce customer queues during busy periods.

Able to print at high speeds, the 24-pin, 94-column dot matrix printer can help cut total print time and improve the speed of every transaction – something both staff and customers will appreciate. Not only does it boost productivity, the PLQ-22 also provides high-quality scanned images giving a better-than-magazine-quality resolution of 600dpi

There is also a dedicated ID card insertion slot, optional built-in USB hub plus a high ribbon yield of 10 million characters, ensuring long-life, low total cost of ownership and dependability. And with the option of an MICR/MSRW head, this is the perfect printer for managing bank forms and financial documents.

Fast and productive:
Reduce the time a customer spends waiting in line and how long it takes to process paperwork. Customer transactions are completed quickly with the high speed scanner and improved transactional speed of the print head. Total cost of ownership is also minimised with a high ribbon yield of 10 million characters.

Colour Scanning:
Bank and post office workers can scan and electronically process a wide variety of financial forms and documents - including passbooks and cheques - with the high-speed, high resolution dual side colour scanner. ID cards can be scanned in the dedicated ID card slot, avoiding delays caused by ID skewing. There is also the option of infrared scanning which can remove unwanted background colours and graphics from documents.

Optional extras:
Get more from your passbook printer with additional features that include an MICR/MSRW head plus a 3-port built-in USB hub for easy connectivity.

Short summary description Epson PLQ-22 CS dot matrix printer 360 x 360 DPI 480 cps:
This short summary of the Epson PLQ-22 CS dot matrix printer 360 x 360 DPI 480 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PLQ-22 CS, 480 cps, 360 x 360 DPI, 360 cps, 120 cps, 10 cpi, 7 copies

Long summary description Epson PLQ-22 CS dot matrix printer 360 x 360 DPI 480 cps:
This is an auto-generated long summary of Epson PLQ-22 CS dot matrix printer 360 x 360 DPI 480 cps based on the first three specs of the first five spec groups.

Epson PLQ-22 CS. Maximum print speed: 480 cps, Maximum resolution: 360 x 360 DPI, Maximum print speed (draft): 360 cps. Product color: Gray, Buffer size: 128 KB, Sound pressure level (printing): 54 dB. Standard interfaces: Parallel, RS-232, USB 2.0. Print head: 24-pin, Print direction: Bi-directional, Print head life: 400 million characters. Power consumption (typical): 64 W

Printing
Maximum resolution *
360 x 360 DPI
Maximum printing width (columns) *
94
Color *
No
Maximum print speed *
480 cps
Maximum print speed (draft)
360 cps
Maximum print speed (LQ)
120 cps
Character pitch
10 cpi
Maximum number of copies
7 copies
Built-in barcodes
CODABAR (NW-7), Code 39, EAN13, EAN8, Interleaved 2/5, UPC-A, UPC-E
Bitmap fonts
Draft, OCR-B, Roman, Sans Serif
Features
Product color *
Gray
Buffer size *
128 KB
Sound pressure level (printing) *
54 dB
Page description languages *
Epson ESC/P2, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, RS-232, USB 2.0
Endurance
Print head *
24-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life (black, draft)
10 million characters
Ribbon life (black, LQ)
5 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
64 W
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows Vista, Windows XP, Windows XP Home x64
Weight & dimensions
Width
15.1" (384 mm)
Depth
11" (280 mm)
Height
7.99" (203 mm)
Weight
18.1 lbs (8.2 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
14.4" (365 mm)
Package depth
17.7" (450 mm)
Package height
10.2" (260 mm)
Package weight
21.6 lbs (9.78 kg)
Other features
Connectivity technology
Wired
Print technology
Dot matrix
Needles
24
Logistics data
Quantity per pallet
32 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
87.8" (2.23 m)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
48 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
87.8" (2.23 m)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)