location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EC-01 inkjet printer Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EC-01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA02331
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson EC-01 inkjet printer Color 1200 x 1200 DPI A4 :
The short editorial description of Epson EC-01 inkjet printer Color 1200 x 1200 DPI A4

Epson EC-01
More>>>
Short summary description Epson EC-01 inkjet printer Color 1200 x 1200 DPI A4:
This short summary of the Epson EC-01 inkjet printer Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EC-01, Color, 1200 x 1200 DPI, A4, 27 ppm

Long summary description Epson EC-01 inkjet printer Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson EC-01 inkjet printer Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson EC-01. Color. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm

Features
Color *
Yes
Printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Standard media sizes
DIN A4
Custom media sizes
(50.8 - 215.9) - (127 - 1117.6) mm
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal
Envelopes sizes
C6, DL
Media weight (tray 1)
64 g/m2
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Buffer size
64 KB
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
26 W
Power consumption (standby)
0.3 W
System requirements
Mac compatibility
No
Compatible operating systems
Microsoft Windows 98SE/ME, Microsoft Windows 2000/ XP / XP x64 Edition,Microsoft Windows Vista / Vista x64 Edition
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Weight
15.7 lbs (7.1 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
15.4" (390 mm)
Package depth
19.4" (493 mm)
Package height
9.25" (235 mm)
Package weight
18.5 lbs (8.39 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
70.7" (179.5 cm)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
42 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
70.7" (179.5 cm)
Quantity per pallet
28 pc(s)
Other features
Dimensions (WxDxH)
16.9 x 13.5 x 6.69" (430 x 344 x 170 mm)
Interface
USB 2.0 Type B
Power requirements
220-240 V CA
Ink drop
2,0 pl
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:05:51
Uk has collected 1 expert review for Epson EC-01 and the rating is 91 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
91%